EN
  • EN
  • DE

XTR103BP1

Part No XTR103BP1
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description 4-20mA Current Transmitter with RTD Excitation And Linearization 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
RoHS Compliant
Win Source Part Number 1031936-XTR103BP1
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XTR103BP1 CAD Model

Description

The XTR103BP1 is a high-precision instrumentation amplifier with a VREF buffer designed and manufactured by Texas Instruments. This advanced product is engineered to offer an optimal solution for industrial measurement applications, particularly those requiring high accuracy and stability over wide temperature ranges.

Key Features

  • Integrated 4-20mA Current Transmitter: The XTR103BP1 incorporates a current transmitter that facilitates 4-20mA current loop communication, which is standard in industrial environments. This allows for reliable long-distance signal transmission with minimal interference.
  • Low Offset Voltage: Precision is key in measurement, and the XTR103BP1 excels with its low offset voltage, reducing errors in signal processing and ensuring high accuracy in readings.
  • Wide Supply Range: The device operates over a broad supply range, accommodating various industrial power supplies and simplifying integration into existing systems.
  • High Impedance Differential Input: The high impedance differential input is designed to interface directly with sensors, providing excellent common-mode rejection and enhancing the accuracy of the measurements.
  • Temperature Compensation: The XTR103BP1 features built-in temperature compensation, which maintains performance across a wide temperature range, making it suitable for harsh industrial environments.
  • External Gain Set: Gain can be configured externally with precision resistors, allowing for flexibility and customization to meet specific application requirements.

Applications

The versatility of the XTR103BP1 makes it an ideal choice for a range of applications, including:

  • Process control instrumentation
  • Temperature measurement and control systems
  • Factory automation systems
  • Pressure and strain gauge sensors
  • Industrial weighing systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The XTR103BP1 is no exception, as it is designed to meet stringent industry standards for performance and durability, ensuring long-term reliability in your industrial applications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess