EN
  • EN
  • DE

UC1856J883B

Part No UC1856J883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Improved Current Mode PWM Controller 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Duty Cycle 50 %
Fall Time 40 ns
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Max Duty Cycle 50 %
Maximum Operating Temperature 125 °C
Max Supply Voltage 40 V
Min Operating Temperature -55 °C
Number of Pins 16
Output Current 1.5 kA
Packaging Rail/Tube
Radiation Hardening No
Rise Time 40 ns
RoHS Compliant
Schedule B 8542390000
Switching Frequency 220 kHz
Thickness 4.57 mm
Topology Boost, Flyback, Push-Pull
Width 6.92 mm
Win Source Part Number 1019967-UC1856J883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1856J883B CAD Model

Description

The UC1856J883B is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is specifically tailored for power supply applications and is part of the UCx856 family of control ICs. The UC1856J883B offers advanced features for designing flexible and efficient power management systems.

Key Features

  • High-Performance Operation: The UC1856J883B operates at a high frequency, which allows for smaller size and cost reductions in power supply components such as transformers, capacitors, and inductors.
  • Programmable Output: It comes with programmable outputs that can be tailored to specific system requirements, ensuring versatility across a wide range of applications.
  • Voltage Feedforward: This feature provides enhanced response to input voltage changes, maintaining stable output even under varying conditions.
  • Current Mode Control: The current mode control technique improves transient response and simplifies loop compensation.
  • Overcurrent Protection: The UC1856J883B includes an overcurrent protection mechanism that safeguards the system against excessive currents that could lead to damage or failure.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the IC from overheating, ensuring long-term reliability and safety.

Applications

The versatility of the UC1856J883B makes it ideal for a wide range of power supply applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Motor control circuits
  • Uninterruptible power supplies (UPS)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UC1856J883B is no exception. It is designed to meet stringent industry standards, ensuring performance and durability across a variety of environmental conditions. With Texas Instruments' extensive support and documentation, designers can confidently integrate the UC1856J883B into their power management systems.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess