EN
  • EN
  • DE

TLE49663KHTSA1

Part No TLE49663KHTSA1
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description MAG SWITCH SPEC PURP TSOP-6-6 / Digital Switch Special Purpose Open Collector Hall Effect PG-TSOP6-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Not For New Designs
Function Special Purpose
Technology Hall Effect
Voltage - Supply 2.7V ~ 24V
Current - Supply (Max) 7mA
Current - Output (Max) 50mA
Output Type Open Collector
Features Temperature Compensated
Mounting SMD (SMT)
Supplier Device Package PG-TSOP6-6
Package / Case SOT-23-6 Thin, TSOT-23-6
Base Product Number TLE49663
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SP000835522,TLE49663KHTSA1DKR,INFINFTLE49663KHTSA1,TLE49663KHTSA1TR,2156-TLE49663KHTSA1,TLE49663KHTSA1CT
Standard Package 3,000
Win Source Part Number 1130617-TLE49663KHTSA1
Ultra Librarian 3D Model Ultra Librarian TLE49663KHTSA1 CAD Model

Description

The TLE49663KHTSA1 is a high-precision Hall effect sensor from Infineon Technologies. This sensor is designed for detecting the position or rotation of a target object by measuring the magnetic field. It's known for its robustness, accuracy, and suitability for automotive and industrial applications.

Applications

  • Automotive position sensing (e.g., camshaft, crankshaft)
  • Brushless DC motor control
  • Robotics
  • Industrial automation
  • Actuator control

Features

  • High sensitivity
  • Precise switching behavior
  • Robust against mechanical stress
  • Wide operating temperature range
  • Reverse voltage protection
  • Short-circuit protection

Benefits

  • Provides accurate and reliable position or rotation information.
  • Enables precise control of motors and actuators.
  • Operates reliably in harsh automotive and industrial environments.
  • Protects the sensor from damage due to voltage or current surges.
  • Improves system performance and efficiency.

Additional Details

The TLE49663KHTSA1 utilizes a Hall effect sensing element to detect magnetic fields. The sensor provides a digital output signal that switches state when the magnetic field exceeds a certain threshold. It has built-in protection features such as reverse voltage protection and short-circuit protection to ensure reliable operation. The sensor is designed to operate over a wide temperature range, making it suitable for use in extreme conditions. The exact specifications, including magnetic operating points and temperature characteristics, can be found in the product datasheet.

This Hall effect sensor is typically used in conjunction with a magnet that is attached to the rotating or moving object. The sensor detects the magnetic field generated by the magnet and provides a digital output signal that indicates the position or rotation of the object. The TLE49663KHTSA1 is commonly used in automotive applications such as camshaft and crankshaft position sensing, as well as in industrial applications such as motor control and robotics. Proper design of the magnetic circuit is crucial to ensure optimal performance of the sensor. Consult the datasheet for Infineon's recommendations on magnet selection and placement.

You May Also Be Interested in

Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539
Infineon Technologies
MAG SWITCH SPEC PURP SSO-2-2 / Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2
Lowest to $3.2640
Texas Instruments
SENSOR HALL EFFECT ANALOG TO92-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.5003
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $5.5714
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.8797
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.4256
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
TE Connectivity
SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
Lowest to $1.8398
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Ratiometric Linear Hall Effect Sensor for High-Temperature Operation
Lowest to $1.6553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8068 $54.2040
70+ $1.4825 $103.7750
105+ $1.4362 $150.8010
145+ $1.3899 $201.5355
190+ $1.3436 $255.2840
250+ $1.2046 $301.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,576 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess