EN
  • EN
  • DE

DCP010515BP-U

Part No DCP010515BP-U
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED 15V 67MA 7SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCP01B
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 15V
Current - Output (Max) 67mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP, SCP
Mounting Style SMD/SMT
Package 14-SMD Module (7 Leads), Gull Wing
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Operating Temperature Range -40°C ~ 100°C
Efficiency 82%
Power (Watts) - Max 510mW
Win Source Part Number 144887-DCP010515BP-U
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCP010515BP-U CAD Model

Description

DCP010515BP-U DC/DC Converter

The DCP010515BP-U is a versatile DC/DC converter designed to deliver stable and efficient power conversion for a wide array of applications. This module is essential for maintaining energy efficiency and reliability across various electronic settings.

  • Applications:
  • Automotive Electronics
  • Remote Sensor Systems
  • Data Communication Devices
  • Portable Instruments
  • Features and Benefits:
  • Consistent Output: Provides a stable power output to your electronic devices.
  • High Reliability: Engineered to operate under demanding environments.
  • Thermal Management: Integrated features to manage and dissipate heat effectively.
  • Adjustable Output: Offers flexibility for diverse project requirements.
  • Built-In Protection: Safeguards against overcurrent and thermal overload.

Incorporating the DCP010515BP-U into your systems will enhance the durability and efficiency of your electronic devices. Its adaptable design meets various engineering needs, ensuring your project's success.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0250 $55.1250
12+ $9.0462 $108.5544
18+ $8.7635 $157.7430
24+ $8.4808 $203.5392
31+ $8.1981 $254.1411
41+ $7.3500 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 337 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess