Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305028-M24C64-FDW6TPKTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C64-FDW6TPKTA CAD Model

Description

STMicroelectronics M24C64-FDW6TPKTA EEPROM

The M24C64-FDW6TPKTA is a high-performance 64-Kbit serial EEPROM from the renowned semiconductor manufacturer STMicroelectronics. This memory device offers a robust storage solution for a wide range of applications that require reliable data retention and efficient data management.

Key Features

  • Memory Size: 64 Kbits of EEPROM, providing ample space for your non-volatile memory needs.
  • Interface: The device supports I²C serial interface, ensuring compatibility with a wide range of microcontrollers and processors.
  • Speed: Fast access time with a clock frequency of up to 400 kHz, enabling quick data retrieval and storage.
  • Write Cycle Time: A typical page write cycle time of 5 ms ensures efficient data writing operations.
  • Operating Voltage: The EEPROM operates within a supply voltage range of 1.8V to 5.5V, making it suitable for various electronic systems.
  • Temperature Range: Designed to operate over an extended temperature range from -40°C to +85°C, guaranteeing performance in harsh environments.
  • Package: Comes in an ultra-thin, small outline package (TSSOP), ideal for space-constrained applications.
  • Endurance: Offers high write endurance, with up to 1 million write cycles and a data retention period of 40 years, ensuring the longevity and reliability of your data storage.

Applications

The versatility of the M24C64-FDW6TPKTA makes it suitable for a wide array of applications, including but not limited to:

  • Consumer electronics
  • Industrial automation
  • Telecommunication systems
  • Automotive electronics
  • Medical devices
  • Smart cards and identification systems

STMicroelectronics' commitment to quality and performance is evident in the M24C64-FDW6TPKTA EEPROM. This memory device is designed to meet the needs of developers and manufacturers who require a reliable, high-capacity storage solution that is both cost-effective and easy to integrate into their existing systems.

Whether you are working on a small-scale project or a large industrial application, the M24C64-FDW6TPKTA offers the performance and durability needed to ensure the safe storage and integrity of your critical data.

You May Also Be Interested in

Renesas Electronics America
IC EEPROM 256KBIT I2C 8SOP
Need more? Email Us
ECAD model for R1EX24256BSAS0I#U0
Winbond Electronics
IC DRAM 256MBIT 84-WBGA
Lowest to $7.3864
ECAD model for W9725G6KB-25 TR
ON Semiconductor
CAT24C64 - 64-KBIT I2C SERIAL EE
Lowest to $0.3260
ECAD model for CAT24C64C4UTR
Rohm Semiconductor
IC EEPROM 64KBIT VSON008X2030
Need more? Email Us
ECAD model for BR25G640NUX-3TR
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
Winbond Electronics
IC DRAM 2GBIT 78-WBGA
Need more? Email Us
ECAD model for W632GG8KB12I
Infineon Technologies
IC FRAM 128KBIT SPI 8SOIC
Need more? Email Us
ECAD model for CY15B128Q-SXET
Altera
IC FLASH 256KBIT PARALLEL 32PLCC
Need more? Email Us
ECAD model for N28F256A150
Micron Technology Inc.
IC PSRAM 16MBIT PARALLEL 48VFBGA
Need more? Email Us
ECAD model for MT45W1MW16PDGA-70 IT

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention