Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Current Transmitter
Input Type Differential
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 214653-XTR101AUG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR101AUG4 CAD Model

Description

The XTR101AUG4 is a precision, low power, two-wire transmitter integrated circuit device from the renowned semiconductor manufacturer, Texas Instruments. This product is specifically designed to condition and transmit analog signals over long distances with high accuracy and stability. The XTR101AUG4 is widely used in industrial applications, including process control, factory automation, and instrumentation systems.

Key Features

  • Two-Wire Current Loop: The XTR101AUG4 operates on a 4-20mA current loop, which is the industry standard for signal transmission in harsh industrial environments. This allows for both power and signal transmission over the same two wires, simplifying wiring and reducing installation costs.
  • High Accuracy: With its precision voltage reference and low offset drift, the XTR101AUG4 ensures high accuracy in signal conversion and transmission, making it ideal for critical measurement applications.
  • Wide Input Signal Range: The device is capable of handling a broad range of input signals, making it versatile for various types of sensors and transducers.
  • Low Power Consumption: Designed to be energy efficient, the XTR101AUG4 minimizes power consumption, which is crucial for remote and battery-powered applications.
  • Built-in Sensor Excitation: The XTR101 includes an onboard regulated current source to power the connected sensor, thereby reducing the need for additional external components.
  • Temperature Compensation: The device features temperature compensation that helps maintain accuracy over a wide temperature range.
  • Robust Design: The XTR101AUG4 is built to withstand the tough conditions of industrial environments, including high temperatures and electrical noise.

Applications

The versatility and reliability of the XTR101AUG4 make it suitable for a wide array of applications, including:

  • Process control systems
  • Temperature and pressure measurement
  • Flow metering
  • Industrial control loops
  • Remote data acquisition
  • Battery-operated instrumentation

With its combination of precision, reliability, and flexibility, the XTR101AUG4 from Texas Instruments stands out as a top choice for professionals seeking a high-quality two-wire transmitter solution for their industrial applications.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Bit CCD/CIS Signal Processor | IC DSP CTLR 16BIT 28SSOP
Lowest to $19.2978
ECAD model for AD80066KRSZRL
Texas Instruments
IC CRNT TRANSMITTER WAFFLE PACK / Sensor and Detector Interface 2-Wire Interface 27-Pin Die Tube
Need more? Email Us
ECAD model for XTR108TDD2
Microchip Technology
IC DRIVER HORN PIEZO W/BO 8SOIC / Piezoelectric Horn Driver 8-Pin SOIC T/R
Lowest to $2.0808
ECAD model for RE46C317S8TF
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Lowest to $16.6244
ECAD model for MAX31855JASA+T
STMicroelectronics
IC SMART SENSOR ASSP W/PGA 16QFN
Lowest to $3.5844
ECAD model for STPMS1BPQR
Diodes Incorporated
PIR CONTROLLER SO-16
Lowest to $3.6557
ECAD model for PT8A2641WEX
Infineon Technologies
IC SWITCH PROXIMITY INDCT 16DSO / Proximity Sensor Inductive 4V to 40VDC 16-Pin DSO
Need more? Email Us
ECAD model for TCA505BGGEGXUMA1
Maxim Integrated
IC VR SENSOR INTERFACE 16QSOP
Lowest to $6.1217
ECAD model for MAX9927AEE/V+T
Texas Instruments
IC PROG SENSOR / Sensor and Detector Interface 5.5V 1-Wire Interface 12-Pin Die
Need more? Email Us
ECAD model for PGA308TDD2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0776 $78.2328
6+ $21.3970 $128.3820
9+ $20.7284 $186.5556
12+ $20.0598 $240.7176
15+ $19.3911 $290.8665
20+ $17.3851 $347.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 790 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention