EN
  • EN
  • DE

STGB19NC60KT4

Part No STGB19NC60KT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 35A 125W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 35A
Pulsed Collector Current 75A
Collector-emitter saturation voltage(Max) 2.75V @ 15V, 12A
Maximum Power Dissipation 125W
Total Switching Energy(Ets) 165μJ (on), 255μJ (off)
Input Type Standard
Gate Charge 55nC
Turn-on and Turn-off delay time 30ns/105ns
Testing Conditions 480V, 12A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1102999-STGB19NC60KT4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGB19NC60KT4 CAD Model

Description

STGB19NC60KT4 - IGBT - STMicroelectronics

The STGB19NC60KT4 is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics. This IGBT is designed for a wide range of applications requiring high efficiency and fast switching. It is particularly suitable for motor drive, inverter, UPS, and power switching applications.

Key Features

  • High Current Capability: The device can handle a continuous collector current of up to 31A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (Vce) rating of 600V, it can be used in circuits with high operating voltages.
  • Low On-Voltage Drop (Vce(sat)): The low on-state voltage drop of typically 1.85V at 19A minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: The STGB19NC60KT4 features fast switching characteristics, which is critical for reducing switching losses in high-frequency applications.
  • Co-Packaged Free-Wheeling Diode: The device includes a co-packaged fast recovery diode, which provides efficient freewheeling functionality in inductive load circuits.
  • Short-Circuit Rating: It is rated for short-circuit withstand time of 10μs, offering robustness and reliability in adverse conditions.
  • Low Gate Charge: The reduced gate charge ensures lower driving power and simpler drive circuitry.

Applications

  • AC/DC motor drives
  • Uninterruptible Power Supplies (UPS)
  • Power inverters and converters
  • Switched Mode Power Supplies (SMPS)
  • Welding equipment

The STGB19NC60KT4 is encapsulated in a D2PAK package, which is known for its durability and thermal efficiency. This, combined with the aforementioned features, makes it a reliable choice for engineers and designers looking to enhance system performance while maintaining energy efficiency and thermal management.

STMicroelectronics' commitment to innovation and quality ensures that the STGB19NC60KT4 IGBT is a state-of-the-art component designed for demanding electronic applications that require robust and efficient power management solutions.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4141 $57.9384
59+ $1.9808 $116.8672
91+ $1.9189 $174.6199
125+ $1.8570 $232.1250
161+ $1.7951 $289.0111
216+ $1.6094 $347.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess