EN
  • EN
  • DE

XTPS56C230RJET

Part No XTPS56C230RJET
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description 4.5-V to 18-V, 12-A synchronous buck converter 20-VQFN-HR -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005460-XTPS56C230RJET
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XTPS56C230RJET CAD Model

Description

The XTPS56C230RJET is a state-of-the-art integrated circuit manufactured by Texas Instruments, renowned for their innovation and quality in the electronics industry. This product is specifically designed to meet the rigorous demands of modern electronic devices, providing a reliable and efficient power management solution.

Key Features

  • Voltage Regulation: The XTPS56C230RJET offers precise voltage regulation, ensuring stable power delivery to sensitive components.
  • Power Efficiency: With its advanced design, the product maximizes power efficiency, which is critical for battery-operated devices and helps to reduce overall energy consumption.
  • Thermal Management: The device includes robust thermal management features that prevent overheating, thereby extending the life of the product and the devices it powers.
  • Compact Size: Its compact form factor makes it an ideal choice for space-constrained applications, without compromising on performance.
  • High Reliability: Texas Instruments' commitment to quality ensures that the XTPS56C230RJET is highly reliable, capable of withstanding the tough conditions typical of industrial environments.

Applications

The versatility of the XTPS56C230RJET allows it to be used in a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications Equipment
  • Industrial Controls
  • Medical Devices

Technical Specifications

Parameter Value
Input Voltage Specific Range (e.g., 2.5V to 5.5V)
Output Voltage Specific Range (e.g., 1.8V to 3.3V)
Output Current Maximum Capacity (e.g., 2A)
Operating Temperature Range (e.g., -40°C to 85°C)
Package Type Specific Package (e.g., QFN)

Ordering Information

Product XTPS56C230RJET is available for order through Texas Instruments' official distribution channels. For detailed ordering and pricing information, customers are encouraged to contact Texas Instruments directly or visit their website.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3383 $57.3532
9+ $11.7648 $105.8832
14+ $11.3971 $159.5594
19+ $11.0295 $209.5605
24+ $10.6618 $255.8832
32+ $9.5589 $305.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,862 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess