EN
  • EN
  • DE

XIO2000A

Part No XIO2000A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PCI Express to PCI Bus Translation Bridge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1282118-XIO2000A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Embedded Design & Development, Portable Devices, Consumer Electronics, Communications & Networking, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian XIO2000A CAD Model

Description

The XIO2000A is a high-performance, multifunction PCI Express to PCI translation bridge designed by the renowned semiconductor company, Texas Instruments. This innovative product is engineered to provide a seamless and efficient interface between the cutting-edge PCI Express bus and the well-established PCI bus, catering to a wide range of applications across various industries.

Key Features:

  • High-Speed Data Transfer: The XIO2000A is built to support the PCI Express 1.1 specification, ensuring fast and reliable data transfer rates that are essential for modern applications.
  • Backward Compatibility: It offers backward compatibility with legacy PCI systems, making it an ideal solution for upgrading existing equipment with minimal disruption.
  • Flexible Configuration: With its programmable features, the XIO2000A can be configured to meet the specific needs of a variety of system designs.
  • Power Management: Advanced power management capabilities are integrated into the device, including support for Active State Power Management (ASPM) and Power Budgeting, which contribute to energy-efficient operation.
  • Quality and Reliability: Texas Instruments is known for its commitment to quality, and the XIO2000A is no exception. It is designed to meet the rigorous standards expected from TI products, ensuring long-term reliability.
  • Technical Support: Customers can benefit from Texas Instruments' extensive technical support and resources, including application notes, design guides, and customer service.

Applications:

The versatility of the XIO2000A makes it suitable for a wide array of applications, including:

  • Industrial automation and control systems
  • Data acquisition and signal processing
  • Networking and communication equipment
  • Medical imaging and diagnostic devices
  • Server and storage solutions

With the XIO2000A, Texas Instruments continues to demonstrate its leadership in the field of semiconductor innovation, delivering products that drive progress and facilitate the development of cutting-edge technology. Whether you're designing new systems or upgrading existing platforms, the XIO2000A provides a reliable and efficient bridge solution that can help streamline your product development and enhance overall performance.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.4736 $54.4736
3+ $44.6963 $134.0889
4+ $43.2996 $173.1984
5+ $41.9028 $209.5140
7+ $40.5061 $283.5427
9+ $36.3158 $326.8422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,126 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess