EN
  • EN
  • DE

DAC7716SPFB

Part No DAC7716SPFB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Digital to Analog Converter 4 48-TQFP (7x7)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name DAC7716
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 3301-DAC7716SPFB, 296-25113, -296-25113-ND, -DAC7716SPFB-NDR
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868186-DAC7716SPFB
Ultra Librarian 3D Model Ultra Librarian DAC7716SPFB CAD Model

Description

Texas Instruments DAC7716SPFB Digital-to-Analog Converter

The Texas Instruments DAC7716SPFB is a highly precise digital-to-analog converter (DAC) designed for industrial applications where accuracy and stability are paramount. This advanced DAC features a quad-channel, 12-bit output that provides reliable conversion from digital signals to analog voltages. The device is housed in a compact 48-TQFP (Thin Quad Flat Package) that ensures a minimal footprint on circuit boards, making it an ideal choice for space-constrained applications.

Each of the four channels of the DAC7716SPFB can be individually programmed through a flexible serial interface compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards. This versatility allows the DAC to easily integrate with a wide range of microcontrollers and digital systems. The device operates over a specified temperature range of -40°C to +105°C, which makes it suitable for use in harsh environments commonly found in industrial settings.

The DAC7716SPFB boasts an impressive feature set that includes a power-on-reset function, which ensures that the DAC outputs power up at zero scale or midscale, and a clear function that clears the DAC outputs to a user-defined value. Additionally, the device offers a power-down mode that significantly reduces power consumption when the DAC is not in use, making it an energy-efficient choice for battery-powered or energy-sensitive applications.

With its built-in 2.5V internal reference, the DAC7716SPFB provides a stable voltage reference that enhances the accuracy of the analog output. However, for applications requiring an external reference, the device also supports this option, providing designers with flexibility in their system design.

Overall, the Texas Instruments DAC7716SPFB is a robust and flexible solution for converting digital data into precise analog signals. Its high level of integration, low power consumption, and industrial-grade performance make it an excellent choice for a wide range of applications, including process control, data acquisition systems, and automated test equipment.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4478 $73.3434
5+ $20.0598 $100.2990
8+ $19.4329 $155.4632
11+ $18.8060 $206.8660
14+ $18.1792 $254.5088
19+ $16.2986 $309.6734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess