EN
  • EN
  • DE

XAM3359AZCZD72

Part No XAM3359AZCZD72
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Texas Instruments
Win Source Part Number 412279-XAM3359AZCZD72
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XAM3359AZCZD72 CAD Model

Description

The XAM3359AZCZD72 is a high-performance, enhanced microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments. This advanced product is designed to cater to the increasing demands of modern embedded systems, offering a perfect blend of power efficiency, processing capabilities, and integrated features to drive sophisticated applications in industrial, automotive, and consumer electronics sectors.

Key Features

  • Advanced Processing Core: At the heart of the XAM3359AZCZD72 lies a powerful ARM Cortex-A8 processor capable of reaching speeds up to 1GHz, providing the computational horsepower required for intensive tasks.
  • Rich Peripherals: The device includes a variety of peripherals such as high-speed USB 2.0, CAN, I2C, SPI, and multiple UARTs, facilitating versatile connectivity options for a wide range of applications.
  • Integrated Graphics: It features an integrated graphics acceleration engine, supporting high-resolution displays and delivering a rich visual experience for user interfaces and multimedia applications.
  • Robust Security Features: Security is a top priority with the XAM3359AZCZD72, incorporating secure boot, cryptographic accelerators, and a random number generator to ensure data protection and secure operations.
  • Enhanced Memory Interface: With its flexible memory interface, the MCU supports various memory types, including DDR2, DDR3, and NAND flash, ensuring ample storage and efficient data access.

Applications

The versatility of the XAM3359AZCZD72 makes it suitable for a wide array of applications. It excels in scenarios requiring real-time processing and connectivity, such as industrial control systems, human-machine interfaces (HMIs), automotive infotainment systems, and smart home devices. Its robust feature set also makes it an ideal choice for portable electronics and IoT devices that require efficient power management and advanced connectivity features.

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The XAM3359AZCZD72 is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs consistently under various conditions and throughout its intended lifespan.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess