EN
  • EN
  • DE

LM2903QDRQ1

Part No LM2903QDRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DUAL DIFF COMPARATOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118013-LM2903QDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2903QDRQ1 CAD Model

Description

The LM2903QDRQ1 from Texas Instruments is a high-performing, dual differential comparator that offers a significant contribution to the electronic industry.

  • Device Type: Dual Comparator
  • Power Supply: Single power supply over a wide range of voltages, dual power supplies
  • Common Mode Input Voltage Range: Includes ground
  • Output Compatibility: TTL, MOS, and CMOS logic systems
  • Supply Voltage Range: 2V to 36V, and dual supplies of ±1V to ±18V
  • Input Bias Current: 25nA
  • Input Offset Voltage: 2mV
  • ESD Protection: Up to 2KV as per the human body model
  • Operating Temperature Range: -40°C to +125°C
  • Package: Small-outline integrated circuit (SOIC)
  • Industry Standards: AEC-Q100
  • Applications: Power supplies, DC-DC converters, automotive systems, oscillators, analog-to-digital or digital-to-analog converters

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3610 $50.5400
340+ $0.2962 $100.7080
525+ $0.2869 $150.6225
725+ $0.2777 $201.3325
935+ $0.2684 $250.9540
1,250+ $0.2407 $300.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess