EN
  • EN
  • DE

X75LVDM976

Part No X75LVDM976
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105098-X75LVDM976
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X75LVDM976 CAD Model

Description

The X75LVDM976 from Texas Instruments is a state-of-the-art, low-voltage differential signaling (LVDS) driver and receiver pair that is designed to meet the high-speed data transmission requirements of today's sophisticated digital applications. This product is part of TI's extensive interface portfolio and is particularly suited for high-speed data communication in computing, networking, and telecommunications systems.

Key Features

  • High-Speed Data Transmission: The X75LVDM976 is capable of operating at significant data rates, making it ideal for applications requiring fast and reliable data transfer.
  • Low-Voltage Operation: This device operates at low voltage levels, reducing power consumption and enabling integration with modern low-power electronics.
  • Differential Signaling: LVDS technology allows for reduced electromagnetic interference (EMI) and crosstalk, providing a more stable and noise-resistant data transmission.
  • Robust Protection Features: Built-in fail-safe features ensure that the device remains operational even under challenging conditions, enhancing system reliability.

Applications

The versatility of the X75LVDM976 allows it to be used in a wide array of applications, including:

  • High-speed backplanes and cable interconnects
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Industrial control systems
  • Computer peripherals and high-speed data ports

Technical Specifications

Parameter Value
Data Rate Up to several Gbps
Supply Voltage Typically 3.3V
Operating Temperature -40°C to +85°C
Package Industry-standard packaging options

With its impressive features and specifications, the X75LVDM976 is an excellent choice for designers seeking a reliable, high-performance data transmission solution. Texas Instruments' commitment to quality ensures that the X75LVDM976 delivers consistent performance and durability for your critical applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0583
U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess