EN
  • EN
  • DE

FLS2SC4001BP

Part No FLS2SC4001BP
Manufacturer Amphenol
Catalog OEM Parts (F - I)
Description Receptacle Cap for FLB Dimming Connectors 12.55mm Height PBT Black
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037124-FLS2SC4001BP
Categories OEM Parts(F-I)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FLS2SC4001BP CAD Model

Description

The FLS2SC4001BP is a Fiber Optic Connector manufactured by Amphenol. This connector is designed for single-mode fiber applications, providing a reliable and high-performance connection for optical signals. It is commonly used in telecommunications, data centers, and other high-speed data transmission systems. The connector is built to withstand harsh environments and maintain signal integrity over extended periods.

Applications

  • Telecommunications: Used in central office and outside plant fiber optic networks for transmitting voice, video, and data.
  • Data Centers: Provides high-density connections for servers, switches, and storage devices.
  • Fiber Optic Test Equipment: Employed in optical power meters, light sources, and other testing devices for accurate measurements.
  • Medical Imaging Equipment: Integrated into medical devices such as endoscopes and imaging systems for transmitting high-resolution images.
  • Industrial Automation: Used in industrial control systems for reliable data communication in harsh environments.

Features

  • Single-Mode Fiber Compatibility: Optimized for use with single-mode optical fibers, ensuring low signal loss and high bandwidth.
  • Low Insertion Loss: Minimizes signal attenuation, maximizing the power delivered to the receiver.
  • High Return Loss: Reduces signal reflections, preventing interference and improving signal quality.
  • Durable Construction: Built with robust materials to withstand harsh environmental conditions.
  • Easy Installation: Designed for quick and easy termination, reducing installation time and costs.
  • Compact Design: Allows for high-density connections in space-constrained environments.
  • Reliable Performance: Provides consistent and stable performance over extended periods.

Benefits

  • High-Speed Data Transmission: Enables reliable transmission of large amounts of data at high speeds.
  • Reduced Signal Loss: Low insertion loss ensures maximum signal power is delivered to the receiver.
  • Improved Signal Quality: High return loss minimizes signal reflections, resulting in clearer and more reliable communication.
  • Increased Network Reliability: Durable construction and reliable performance ensure long-term network stability.
  • Cost-Effective Solution: Easy installation and long-term reliability reduce overall operational costs.

Additional Details

The FLS2SC4001BP features a standard SC (Subscriber Connector) interface. It is designed to meet industry standards for optical performance and environmental reliability. The connector typically utilizes a ceramic ferrule for precise fiber alignment. Detailed specifications, including insertion loss, return loss, and operating temperature range, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess