EN
  • EN
  • DE
  • IT

ULN2803CDWR

Part No ULN2803CDWR
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description 50-V, EIGHT-CHANNEL DARLINGTON A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000140-ULN2803CDWR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Discrete Semiconductor Products Transistors Bipolar (BJT) Bipolar Transistor Arrays
Packaging Tape & Reel (TR)
Operating Temperature -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ULN2803
Product Status Active
Ultra Librarian 3D Model Ultra Librarian ULN2803CDWR CAD Model

Description

Product Overview: Texas Instruments ULN2803CDWR

The ULN2803CDWR is a high-voltage, high-current Darlington transistor array designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the ULN2803 series and is specifically engineered to drive inductive loads such as relays, solenoids, stepping motors, and other high-current/high-voltage loads in a positive supply voltage environment.

The device consists of eight NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. Each pair is rated at 500mA and can withstand peak currents of 600mA. The collectors are connected to the respective outputs to allow for easy connection to the load. With an input voltage of 5V, this IC can be directly driven by TTL or 5V CMOS devices, making it a versatile choice for interfacing with a microcontroller or other digital logic circuits.

The ULN2803CDWR comes in a surface-mount SOIC-18 package, which is well-suited for applications where space is at a premium. The device can handle a maximum voltage of 50V, providing a considerable margin for a wide range of applications. The integral suppression diodes ensure that back EMF from inductive loads is safely dissipated, protecting the device and other circuitry from voltage spikes.

Key features of the ULN2803CDWR include:

  • Eight Darlington pairs with high-voltage outputs
  • Output current 500mA per channel
  • Peak load current of 600mA
  • Output voltage of 50V
  • Input compatible with TTL and 5V CMOS logic
  • Integrated clamp diodes for inductive load transient suppression
  • SOIC-18 package for compact footprint

Ideal for driving a wide array of inductive loads, the ULN2803CDWR is a robust solution for engineers and designers looking for a reliable and efficient way to interface digital systems with real-world actuators. Its ease of use, combined with Texas Instruments' reputation for quality, makes it a go-to choice for a multitude of applications in the automation, consumer electronics, and automotive industries, among others.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7648 $53.5360
160+ $0.6275 $100.4000
250+ $0.6079 $151.9750
340+ $0.5883 $200.0220
440+ $0.5687 $250.2280
590+ $0.5099 $300.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,740 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess