Products specifications

Reference Date Code 17+
Reference case N/A
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 714050-DAT-31R5A-PN+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAT-31R5A-PN+ CAD Model

Description

The DAT-31R5A-PN+ is a surface-mount digital attenuator from Mini-Circuits, offering precise attenuation control in a compact package. This attenuator is designed for a wide range of applications requiring accurate signal level adjustment.

Applications:

  • Base Stations
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Radar Systems
  • Wireless Infrastructure
  • Signal Fading Simulators
  • Automated Test Systems

Features:

  • 31.5 dB Attenuation Range
  • 0.5 dB Step Size
  • Surface Mount Technology (SMT)
  • High Attenuation Accuracy
  • Fast Switching Speed
  • Excellent Repeatability
  • RoHS Compliant

Benefits:

  • Precise Attenuation Control: Enables accurate signal level adjustment with fine 0.5 dB steps.
  • Wide Attenuation Range: Covers a broad range of signal levels, suitable for various applications.
  • Compact Size: Surface-mount package allows for high-density board designs.
  • High Reliability: Designed for stable performance in demanding environments.
  • Simplified Integration: SMT package simplifies the assembly process.
  • Improved System Performance: Accurate attenuation ensures optimal signal levels, improving overall system performance.

The DAT-31R5A-PN+ is a highly versatile digital attenuator, offering a combination of precision, reliability, and ease of integration. Its compact size and surface-mount design make it ideal for high-density board layouts, while its wide attenuation range and fine step size allow for precise signal level control. The fast switching speed and excellent repeatability ensure stable and consistent performance. This attenuator is particularly well-suited for applications in wireless communication systems, test and measurement equipment, and other areas where accurate signal level adjustment is critical. The DAT-31R5A-PN+ meets RoHS compliance standards, ensuring environmental friendliness. This device offers a cost-effective solution for implementing digitally controlled attenuation in a variety of applications.

You May Also Be Interested in

Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
AVAGO TECHNOLOGIES LIMITED
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
Lowest to $1.0857
ECAD model for ACPL-W61L
NXP / Nexperia
Octal D-type transparent latch; 3-state
Lowest to $0.2832
ECAD model for 74AHCT573
Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to $10.5535
ECAD model for ADR02BR
NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
Molex, LLC
1.27mm (.050"), 12.00mm (.472") Pitch, EXTreme LPHPower™ Header, Right Angle, 8 Power Contacts, 12 Signal Contacts, Select Gold (Au) Plating, for 2.36mm (.093") Thick PC Board, with Guide Pockets | CONN PLUG LPHPOWER 20POS PCB
Need more? Email Us
ECAD model for 0459858212
Analog Devices Inc.
300 MHz to 1000 MHz Quadrature Modulator
Lowest to $22.5902
ECAD model for ADF4360-1
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB
Texas Instruments
ANALOG-TO-DIGITAL CONVERTERS
Lowest to $24.0436
ECAD model for ADS825EG4

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9969 $51.9876
10+ $10.6641 $106.6410
15+ $10.3309 $154.9635
21+ $9.9976 $209.9496
26+ $9.6644 $251.2744
35+ $8.6646 $303.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,822 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention