EN
  • EN
  • DE

BCV63B,215

Part No BCV63B,215
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 30V/6V 0.1A SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V, 6V
Max Vce (sat) 650mV @ 5mA, 100mA / 250mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V / 200 @ 2mA, 700mV
Maximum Power Dissipation 250mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143B
Win Source Part Number 1022759-BCV63B,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCV63B,215 CAD Model

Description

The BCV63B,215 is a dual NPN transistor manufactured by Nexperia USA Inc.

  • Suitable for: use in discrete semiconductor products
  • Maximum Collector-Emitter Breakdown Voltage: 30V
  • Maximum Current Collector: 100mA
  • Typical Gain (hFE): 200 @ 2mA and 5V
  • Maximum Power Dissipation: 250mW
  • Collector Cut-off Current (Max): 15nA (ICBO)
  • Supply and Demand Status: sufficient
  • Case/Package: SOT-143B
  • Frequency Transition: 100MHz

You May Also Be Interested in

Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0663 $61.9890
70+ $1.6955 $118.6850
110+ $1.6424 $180.6640
150+ $1.5893 $238.3950
190+ $1.5362 $291.8780
255+ $1.3779 $351.3645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess