EN
  • EN
  • DE
  • IT

MAX2673EUA

Part No MAX2673EUA
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER UP CONVERTER 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Mixer IC Cellular, ISM, PCS, WLAN Up Converter 400MHz ~ 2.5GHz 8-uMAX-EP
Manufacturer Maxim Integrated
Series MAX
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name MAX267
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881394-MAX2673EUA
Ultra Librarian 3D Model Ultra Librarian MAX2673EUA CAD Model

Description

The MAX2673EUA from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to enhance the sensitivity and dynamic range of wireless and satellite communication systems. This compact and efficient LNA is an ideal choice for applications such as GPS receivers, ISM band devices, and other RF front-end modules where minimal noise figure and high gain are critical for optimal performance.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various applications.
  • Low Noise Figure: With its low noise figure, the MAX2673EUA ensures excellent signal-to-noise ratio, which is crucial for receiving weak signals.
  • High Gain: The amplifier provides a high gain level, which amplifies the received signal without degrading its quality.
  • Adjustable Current: Users can adjust the supply current to balance between the noise performance and power consumption according to their specific application needs.
  • Power-Down Mode: The device includes a power-down mode, which significantly reduces the power consumption when the amplifier is not in use.
  • Small Package: The MAX2673EUA comes in a compact 8-pin µMAX package, saving valuable board space in space-constrained designs.

Applications

  • GPS/GNSS Receivers
  • ISM Band Applications
  • Wireless Data Systems
  • RF Front-End Modules

Technical Specifications

Parameter Value Operating Frequency Range Specify range here Gain Specify gain here in dB Noise Figure Specify noise figure here in dB Supply Voltage Specify voltage range here Current Consumption Specify current here in mA Package Type µMAX-8

For those seeking to enhance their RF systems with a reliable and effective LNA, the MAX2673EUA from Maxim Integrated offers a perfect blend of performance and convenience. Its advanced features and flexible design make it a top choice for engineers and designers in the field of wireless communications.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7770 $53.8850
12+ $8.8426 $106.1112
18+ $8.5663 $154.1934
25+ $8.2900 $207.2500
32+ $8.0136 $256.4352
42+ $7.1847 $301.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess