EN
  • EN
  • DE
  • IT

MAX9994ETP

Part No MAX9994ETP
Manufacturer Maxim Integrated
Catalog RF Mixers
Description SiGe High-Linearity, 1700MHz to 2200MHz Downconversion Mixer with LO Buffer/Switch | IC MIXER DOWN CONV 20-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 1.7GHz ~ 2.2GHz
Number of Mixers 1
Gain 8.3dB
Noise Figure 9.7dB
Secondary Attributes Down Converter
Supply Current 235mA
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (5x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215510-MAX9994ETP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9994ETP CAD Model

Description

Maxim Integrated MAX9994ETP High-Linearity, Low-Noise Downconversion Mixer

The MAX9994ETP from Maxim Integrated is a state-of-the-art downconversion mixer designed to deliver exceptional performance in RF systems. This advanced component is ideal for applications requiring high linearity and low noise, such as in wireless infrastructure, point-to-point radio, and satellite IF receivers.

At the core of the MAX9994ETP is a double-balanced mixer that provides a high level of integration, reducing the need for external components. The device operates over a wide frequency range, with an RF frequency range of 1700MHz to 4000MHz and an LO frequency range of 1550MHz to 4000MHz, making it versatile for various communication bands.

This mixer boasts an outstanding third-order intercept point (IIP3) of 25.5dBm at 1900MHz, which ensures excellent linearity and dynamic range. It also features a low noise figure of 9.7dB at 1900MHz, contributing to the overall system sensitivity and performance. The conversion gain of 7.9dB at 1900MHz allows for robust signal processing without significant insertion loss.

The MAX9994ETP is designed with convenience in mind, supporting single-ended RF, LO, and IF ports to simplify PCB layout and reduce component count. It is also internally matched to 50 ohms, minimizing the need for external matching components and further streamlining the design process.

With an operating temperature range of -40°C to +85°C, the MAX9994ETP is suitable for deployment in a variety of environments. Its compact package, a 20-pin thin QFN with exposed paddle (5mm x 5mm), allows for efficient use of board space in space-constrained applications.

Maxim Integrated's commitment to quality and reliability is evident in the MAX9994ETP, making it an excellent choice for designers looking to enhance their RF systems with a high-performance downconversion mixer. Its combination of high linearity, low noise, and ease of use ensures that it will be a valuable component in any high-frequency signal chain.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2850 $55.7100
14+ $7.6185 $106.6590
21+ $7.3804 $154.9884
29+ $7.1423 $207.1267
37+ $6.9042 $255.4554
49+ $6.1900 $303.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,642 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess