Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Bulk
Transistor Type 4 PNP Darlington (Quad)
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 120V
Vce Saturation (Maximum) at Ib, Ic 1.5V at 4mA, 2A
Current - Collector Cutoff (Maximum) 100μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 2000 at 2A, 4V
Maximum Power 4W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package 10-SIP
Supplier Device Package 10-SIP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260536-STA408A
Manufacturer Homepage www.sanken-ele.co.jp/en
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA408A CAD Model

Description

The Sanken STA408A is a 4 PNP Darlington transistor designed for discrete semiconductor products.

  • Transistor Type: Quad
  • Collector Current: 4A
  • Collector-Emitter Breakdown Voltage: 120V
  • Supplier Device Package: 10-SIP
  • Operating Temperature Range: Up to 150°C
  • DC Current Gain: 2000 @ 2A and 4V
  • Vce Saturation: 1.5V @ 4mA, 2A
  • Power: 4W
  • Current Collector Cutoff: 100μA (ICBO)
  • Package Quantity: 50
  • Mounting Type: Through Hole

You May Also Be Interested in

ON Semiconductor
TRANS NPN/PNP 45V 0.1A SOT963
Lowest to $0.0155
ECAD model for NST847BPDP6T5G
ON Semiconductor
TRANS 2PNP 60V 0.1A SOT563 / Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 100mA 140MHz 500mW Surface Mount SOT-563
Lowest to $0.7132
ECAD model for NSVEMT1DXV6T1G
ON Semiconductor
TRANS 2NPN 40V 0.2A SC88
Need more? Email Us
ECAD model for MBT3904DW1T1H
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP / Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 200mW Surface Mount 6-TSSOP
Lowest to $0.4432
ECAD model for BC856S-QX
Nexperia USA Inc.
TRANS 2PNP 60V 2A 6HUSON
Lowest to $2.3940
ECAD model for PBSS5260PAP,115
Diodes Incorporated
TRANS NPN/PNP 1A 60V U-DFN2020-6
Need more? Email Us
ECAD model for DSS45160FDB-7
Central Semiconductor Corp
TRANS 2PNP 50V 0.1A SOT-563
Need more? Email Us
ECAD model for CMLT5087E TR PBFREE
Nexperia USA Inc.
TRANS NPN/PNP 60V 2A 6HUSON
Lowest to $4.4319
ECAD model for PBSS4260PANP,115
Nexperia USA Inc.
BC846S/SOT363/SC-88
Need more? Email Us
ECAD model for BC846SF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention