EN
  • EN
  • DE

BCM847BV,115

Part No BCM847BV,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 45V 0.1A SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual) Matched Pair
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 400mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 300mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 1022641-BCM847BV,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCM847BV,115 CAD Model

Description

The BCM847BV,115 is a dual NPN transistor matched pair from Nexperia USA Inc.

  • Maximum Collector-Emitter Breakdown Voltage: 45V
  • Maximum Current Collector: 100mA
  • Frequency Transition: 250MHz
  • Typical Gain: 200 @ 2mA and 5V
  • Package: SOT-666
  • Collector Cut-Off Current: 15nA
  • Maximum Power Dissipation: 300mW
  • Vce (sat): 400mV @ 5mA, 100mA
  • Status: Active
  • Operating Temperature Range: 150°C (TJ)
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5279 $50.1505
235+ $0.4331 $101.7785
360+ $0.4196 $151.0560
495+ $0.4061 $201.0195
640+ $0.3925 $251.2000
855+ $0.3519 $300.8745
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess