EN
  • EN
  • DE

ULN2003AIN

Part No ULN2003AIN
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR RELAY 7NPN 1:1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Type NPN
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-PDIP
Win Source Part Number 056198-ULN2003AIN
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, LED Lighting
Ultra Librarian 3D Model Ultra Librarian ULN2003AIN CAD Model

Description

The ULN2003AIN is a high-voltage, high-current Darlington transistor array designed by Texas Instruments. This integrated circuit is comprised of seven NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single Darlington pair is 500 mA, making it suitable for interfacing with relays, motors, and other high-current or high-voltage loads.

Key Features

  • High-Voltage Outputs: 50 V Output Rating allows the ULN2003AIN to handle a variety of high-voltage applications.
  • High-Current Handling: With a 500 mA collector current rating per Darlington pair, it can drive a wide range of loads.
  • Integrated Suppression Diodes: Diodes are included for back EMF suppression when driving inductive loads, which is essential for protecting the circuit from voltage spikes.
  • Input Compatibility: The device can be directly connected to TTL and 5V CMOS devices, as well as other logic families.

Applications

The ULN2003AIN is commonly used in a variety of applications that require high-current and/or high-voltage switching capabilities. It is ideal for interfacing with peripheral devices in computer and microcontroller-based systems. Typical applications include:

  • Relay Drivers
  • Stepper Motor Drivers
  • LED Displays / LED Matrix Drivers
  • Logic Buffers
  • Lamp Drivers

Package and Quality

The ULN2003AIN is available in a 16-pin plastic DIP (Dual In-line Package) that is suitable for through-hole mounting. This package ensures robust handling and easy integration into a variety of electronic assemblies. Texas Instruments is known for its commitment to quality, and the ULN2003AIN is no exception, meeting stringent industry standards for performance and reliability.

For engineers and designers looking for a reliable solution to drive high-current loads with digital logic signals, the ULN2003AIN Darlington transistor array from Texas Instruments offers a proven, cost-effective option.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3074 $50.7210
350+ $0.2880 $100.8000
540+ $0.2783 $150.2820
775+ $0.2588 $200.5700
1,005+ $0.2491 $250.3455
1,255+ $0.2394 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,300 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess