EN
  • EN
  • DE
  • IT

MAX4641EUA+

Part No MAX4641EUA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 15ns, 8ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 7pF, 7pF
Max Leakage Current (IS off) 250pA
Crosstalk -97dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 021749-MAX4641EUA+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX4641EUA+ CAD Model

Description

Maxim Integrated MAX4641EUA+ Analog Switch

The Maxim Integrated MAX4641EUA+ is a high-performance, single-pole/double-throw (SPDT) analog switch that offers precision switching capabilities for a variety of applications. This compact and efficient device is designed with advanced silicon-gate CMOS technology, which provides low power consumption alongside high switching speeds, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Low Voltage Operation: The MAX4641EUA+ operates at a single supply voltage ranging from +1.8V to +5.5V, accommodating a broad spectrum of applications that require low-voltage operation.
  • Low On-Resistance: With a low on-resistance of 35Ω (max) at a +5V supply, this switch ensures minimal signal distortion and power loss, enhancing overall system efficiency.
  • High-Speed Switching: The device boasts fast switching times, with turn-on and turn-off times typically less than 150ns, which is critical for applications that demand rapid signal routing.
  • Single-Supply Operation: The ability to operate with a single power supply simplifies circuit design and reduces the component count, which is especially beneficial for compact devices.
  • Low Power Consumption: The MAX4641EUA+ features a low power consumption, with an ultra-low quiescent current of 1µA (max), making it suitable for power-sensitive designs.
  • High Off-Isolation: Its high off-isolation of -75dB at 1MHz minimizes crosstalk, ensuring that signals are kept separate and noise-free.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, which guards against unexpected voltage spikes and extends the longevity of the product.

Applications

The MAX4641EUA+ is versatile and can be used in various applications, including:

  • Sample-and-hold circuits
  • Audio and video signal routing
  • Battery-powered systems
  • Communication systems
  • Portable instrumentation
  • Medical equipment

With its compact µMAX-8 package, the MAX4641EUA+ is optimized for space-constrained applications, providing robust performance without compromising on size. Whether you're designing portable consumer electronics or sophisticated industrial systems, the MAX4641EUA+ from Maxim Integrated offers a reliable solution for your analog switching needs.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $7.1849
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.7955
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1048 $52.7816
40+ $2.5476 $101.9040
61+ $2.4680 $150.5480
84+ $2.3883 $200.6172
109+ $2.3087 $251.6483
145+ $2.0699 $300.1355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,058 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess