EN
  • EN
  • DE

DZ960904A (10V)

Part No DZ960904A (10V)
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 255176-DZ960904A (10V)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DZ960904A (10V) CAD Model

Description

The DZ960904A (10V) is a cutting-edge voltage regulator component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This precision device is designed to maintain a constant 10V output, providing a stable voltage supply for sensitive electronic circuits. It is an integral part of power management in a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Output Voltage: Precisely regulated 10V output, ensuring reliable operation of connected devices.
  • High Accuracy: Features a tight voltage regulation specification, minimizing the risk of voltage fluctuation-related issues.
  • Low Dropout: Capable of maintaining regulation with minimal difference between the input and output voltage, enhancing efficiency.
  • Thermal Protection: Integrated thermal shutdown mechanism to prevent overheating, thereby ensuring longevity and reliability.
  • Package: Available in industry-standard packaging, facilitating easy integration into various circuit designs.

Applications

The DZ960904A (10V) is versatile and can be utilized in multiple applications where stable voltage is paramount. It is particularly useful in:

  • Power supplies for digital and analog circuits
  • Automotive electronics where voltage regulation is critical
  • Industrial control systems requiring consistent power delivery
  • Consumer electronics such as home appliances and audio/visual equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The DZ960904A (10V) is built to meet rigorous industry standards, ensuring performance and durability. Customers can trust in the robustness of this voltage regulator for their critical applications.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Texas Instruments
Need more? Email Us
Shindengen
Lowest to $8.3160
NEC
Need more? Email Us
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess