EN
  • EN
  • DE

ULN2003AI

Part No ULN2003AI
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1277073-ULN2003AI
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN2003AI CAD Model

Description

ULN2003AI High-Voltage, High-Current Darlington Transistor Array

The ULN2003AI from Texas Instruments is a versatile and robust integrated circuit that features seven high-voltage, high-current NPN Darlington transistor pairs. Each pair is capable of driving a wide range of loads, including solenoids, relays, DC motors, LED displays, filament lamps, and other high-power devices. This makes the ULN2003AI an ideal choice for interfacing between low-level logic circuits and high-power actuators in various applications.

Each of the seven Darlington pairs in the ULN2003AI includes a suppression diode for inductive loads, which is essential for managing the voltage spikes that occur when driving coils or inductive loads. This built-in protection enhances the reliability and longevity of the device in challenging environments.

The ULN2003AI can operate directly with 5V TTL or CMOS logic signals, which makes it compatible with a wide range of microcontrollers and digital systems. It can handle a continuous collector current of up to 500mA per channel, and peak currents substantially higher, making it suitable for driving a wide array of devices. With an output voltage of 50V and an input voltage compatible with 5V logic levels, it bridges the gap between digital logic and high-power loads seamlessly.

Key features of the ULN2003AI include:

  • Seven Darlington pairs per package
  • Output current 500mA per driver (600mA peak)
  • Output voltage 50V
  • Integrated suppression diodes for inductive loads
  • Inputs compatible with various types of logic, such as 5V TTL and CMOS
  • Can be paralleled for higher current capability

The ULN2003AI comes in a 16-pin plastic DIP package, which is widely used and easy to integrate into various designs. Its temperature operating range from -20°C to 85°C ensures reliable performance in a broad spectrum of environmental conditions. Whether you're designing a complex industrial control system or a simple DIY project, the ULN2003AI provides a reliable and efficient solution for driving high-power outputs with digital logic inputs.

For detailed information, including pin configurations, electrical characteristics, and application notes, please refer to the official Texas Instruments datasheet for the ULN2003AI.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3686 $51.6040
335+ $0.3025 $101.3375
515+ $0.2930 $150.8950
710+ $0.2836 $201.3560
915+ $0.2741 $250.8015
1,225+ $0.2458 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess