The SN74ALS240A, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-quality octal buffer and line driver designed to ensure optimal performance in a wide array of electronic applications. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is celebrated for its balance between speed and power consumption.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Number of Channels: 8
- Output Current: -24mA / 24mA
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: 0°C to 70°C
- Package: Available in multiple package options including DIP and SOIC
- Technology: Advanced Low-Power Schottky (ALS)
Product Description
The SN74ALS240A is engineered for bi-directional communication between data buses. With its octal structure, it provides eight channels of buffering, with each channel featuring a 3-state output to enable connection with multiple devices in a bus-oriented system. The 3-state outputs ensure that the device can be placed in a high-impedance state, effectively disconnecting it from the bus without interfering with other lines.
This device operates within a supply voltage range of 4.5V to 5.5V, making it compatible with most 5V systems. The output current of -24mA or 24mA allows for driving capacitive loads and signal lines with ease. The SN74ALS240A is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications.
Available in several package types, including the traditional DIP (Dual In-line Package) and the more compact SOIC (Small Outline Integrated Circuit), the SN74ALS240A provides flexibility for various PCB layouts and space requirements. Its ALS technology ensures reduced power consumption without sacrificing speed, which is critical for energy-sensitive designs.
Whether you are designing data transmission systems, memory address drivers, or any application requiring a reliable buffer or line driver, the SN74ALS240A from Texas Instruments is an excellent choice that combines performance, power efficiency, and versatility.