EN
  • EN
  • DE

OPA846IDBVR

Part No OPA846IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1.75GHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 625 V/μs
Gain Bandwidth Product (GBP) 1.75GHz
Current - Input Bias 10μA
Voltage - Input Offset 150μV
Operating Supply Current 12.6mA
Channel Output Current 80mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1085159-OPA846IDBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA846IDBVR CAD Model

Description

Product Overview: Texas Instruments OPA846IDBVR

The OPA846IDBVR from Texas Instruments is a high-speed, voltage-feedback operational amplifier that is designed to deliver exceptional performance for a wide range of applications. With its low noise and wide bandwidth, it is particularly well-suited for high-speed communication systems, video processing, and test equipment.

Key Features

  • Wide Bandwidth: The OPA846IDBVR offers a remarkable bandwidth of 1.8 GHz, making it ideal for applications that require high-speed signal processing.
  • Fast Slew Rate: With a slew rate of 900 V/µs, this operational amplifier can handle rapid changes in input signals without distortion, ensuring signal integrity in high-speed environments.
  • Low Noise Performance: The device exhibits a low voltage noise density of 2.9 nV/√Hz, which minimizes noise in sensitive applications, such as medical instrumentation and audio processing.
  • High Output Drive Capability: Capable of delivering a high output current, the OPA846IDBVR can drive a wide range of loads, making it versatile for various circuit configurations.
  • Single-Supply Operation: This amplifier can operate from a single +5V supply, simplifying power supply design and making it compatible with a variety of systems.
  • Stable with High Capacitive Loads: The OPA846IDBVR remains stable even with capacitive loads, ensuring reliable performance in feedback circuits.

Applications

  • High-speed data acquisition
  • Telecommunications
  • Professional video equipment
  • Active filters and amplifiers
  • Test and measurement systems
  • Analog-to-Digital converter drivers

Physical Packaging

The OPA846IDBVR comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Its small footprint allows for high-density mounting on printed circuit boards, which is beneficial for miniaturized electronic devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the OPA846IDBVR is no exception. This product is manufactured to meet high standards, ensuring reliable performance and longevity in critical applications.

With its combination of speed, precision, and versatility, the OPA846IDBVR operational amplifier from Texas Instruments stands out as a superior choice for designers seeking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6669 $51.0021
22+ $4.6498 $102.2956
34+ $4.5045 $153.1530
46+ $4.3592 $200.5232
60+ $4.2139 $252.8340
80+ $3.7780 $302.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,055 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess