EN
  • EN
  • DE

UCD9240PFCR

Part No UCD9240PFCR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC DGTL PWM SYSTEM CTRLR 80-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Applications Special Purpose
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 110°C
Mounting SMD (SMT)
Case / Package 80-TQFP (12x12)
Win Source Part Number 081896-UCD9240PFCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCD9240PFCR CAD Model

Description

The UCD9240PFCR is a sophisticated power controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to provide advanced power management and monitoring for multi-rail systems, making it an ideal solution for a wide range of applications including servers, telecommunications, and industrial systems.

Key Features

  • Integrated Power Control: With its ability to manage up to four power rails independently or in coordination with one another, the UCD9240PFCR offers a flexible and efficient approach to power distribution.
  • Programmable: The device can be programmed via the Texas Instruments Fusion Digital Power™ Designer, a PC-based tool that simplifies system configuration and allows for easy customization to meet specific design requirements.
  • Real-Time Monitoring: Equipped with an array of sensors, the UCD9240PFCR provides real-time monitoring of output voltage, current, and temperature, which is critical for system reliability and performance.
  • PMBus Interface: The inclusion of a PMBus interface enables digital communication with the power controller, allowing for both control and monitoring of the power system through a standardized protocol.
  • Robust Protection Features: The device offers comprehensive protection features such as overcurrent, overvoltage, undervoltage, and overtemperature protection, ensuring the safety and longevity of the power system.

Applications

The UCD9240PFCR is versatile and can be applied across various sectors due to its robustness and adaptability. Its typical applications include:

  • Data centers and server power supplies
  • Telecommunications equipment
  • Industrial power systems
  • Networking equipment

Technical Specifications

The UCD9240PFCR comes in a compact 64-pin QFN package, making it suitable for space-constrained applications. It operates over a wide temperature range and is designed to meet the rigorous demands of modern electronic systems. For detailed technical specifications, designers and engineers are encouraged to consult the datasheet available on the Texas Instruments website.

With its combination of performance, programmability, and protection, the UCD9240PFCR from Texas Instruments stands out as a reliable power management solution that can cater to the complex requirements of today's electronic systems.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess