EN
  • EN
  • DE

LTC2664CUH-12#PBF

Part No LTC2664CUH-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description QUAD, 12-BIT, 10V VOUT SOFTSPAN / DAC 4-CH 12-bit 32-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 15.5μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage ±4.5 V ~ 15.75 V
Voltage - Supply, Digital 1.71 V ~ 5.5 V
INL/DNL (LSB) ±0.2, ±0.05
Operating Temperature Range 0°C ~ 70°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782917-LTC2664CUH-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2664
Introduction Date December 11, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2664CUH-12#PBF CAD Model

Description

LTC2664CUH-12#PBF - 16-Bit Quad DAC with Configurable Voltage Output Ranges

The LTC2664CUH-12#PBF is a high-precision, quad 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to meet the rigorous demands of industrial, automotive, and high-end consumer applications. With its robust feature set and flexible configuration options, this product offers a versatile solution for complex analog output requirements.

Key Features:

  • High Resolution: Each of the four DAC channels provides 16-bit resolution, ensuring fine-grain control over output voltages for precise analog signal generation.
  • Flexible Voltage Ranges: The device supports multiple selectable output ranges, including 0V to 5V, 0V to 10V, ±5V, and ±10V, allowing it to adapt to a variety of applications without the need for external components.
  • Integrated Precision Reference: An onboard, low-drift (10ppm/°C max), precision reference voltage ensures stable and accurate DAC outputs over the entire temperature range.
  • Easy Digital Interface: A SPI/Microwire-compatible 3-wire serial interface facilitates simple connection to a wide range of microcontrollers and digital systems.
  • SoftSpan™ Technology: Each DAC output can be independently configured for one of the available output voltage ranges, thanks to Linear Technology's SoftSpan technology.
  • Power-On Reset: The DAC outputs power up to zero scale or midscale, based on user configuration, ensuring a known safe state on power-up.
  • Robust Packaging: The LTC2664CUH-12#PBF is packaged in a 24-lead, 4mm × 5mm QFN package, suitable for space-constrained applications while providing excellent thermal performance.

Applications:

The LTC2664CUH-12#PBF is ideal for a wide range of applications, including:

  • Automatic Test Equipment (ATE)
  • Process Control and Industrial Automation Systems
  • Automotive Systems
  • Data Acquisition Systems
  • Programmable Power Supplies
  • Medical Instrumentation

With its combination of high resolution, multiple output ranges, and easy integration, the LTC2664CUH-12#PBF is a powerful component for any system requiring precise and reliable analog output control.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9620 $93.9240
3+ $38.5329 $115.5987
5+ $37.3288 $186.6440
6+ $36.1246 $216.7476
8+ $34.9205 $279.3640
10+ $31.3080 $313.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,115 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess