EN
  • EN
  • DE

DRV8860PW

Part No DRV8860PW
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC MTR DRV UNIPOLR 8-38V 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196644-DRV8860PW
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package Tube
Product Status Active
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side (8)
Applications General Purpose
Current - Output 200mA
Voltage - Supply 8V ~ 38V
Ultra Librarian 3D Model Ultra Librarian DRV8860PW CAD Model

Description

Product Overview: Texas Instruments DRV8860PW

The Texas Instruments DRV8860PW is a highly versatile and efficient motor driver designed to cater to a wide array of applications requiring precise and reliable motor control. This motor driver is part of TI's extensive portfolio of integrated circuits that are engineered to deliver high performance and durability.

Key Features

  • Voltage Range: The DRV8860PW operates on a wide supply voltage range from 8 V to 38 V, making it suitable for various industrial applications.
  • Output Current: It can provide an output current of up to 0.5 A per channel, with the capability to handle peak currents of up to 1 A, ensuring robust performance for driving motors.
  • Channels: This device features 8-bit parallel interface with eight open-drain DMOS output drivers, which allows for direct control of the motor's various functions.
  • Protection Features: The DRV8860PW includes multiple protection features such as overcurrent, thermal shutdown, and undervoltage lockout, enhancing the safety and longevity of the motor driver.
  • Package: It is available in a HTSSOP (PowerPAD) package, which is designed for thermal efficiency and space-saving on the PCB.

Applications

The DRV8860PW is ideal for a wide range of applications, including:

  • Industrial automation systems
  • Robotics
  • Printers and scanners
  • Office automation machines
  • Textile machinery

Design and Integration

Engineers and designers will find the DRV8860PW easy to integrate into their systems due to its user-friendly interface and compatibility with microcontrollers. Its compact package and comprehensive protection features simplify the design of reliable and robust motor control solutions without the need for numerous external components.

Overall, the Texas Instruments DRV8860PW motor driver is a high-quality component that offers a balance of performance, protection, and ease of use, making it an excellent choice for driving motors in a variety of industrial and commercial applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5775 $51.9750
215+ $0.4738 $101.8670
330+ $0.4590 $151.4700
455+ $0.4442 $202.1110
585+ $0.4294 $251.1990
780+ $0.3850 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess