EN
  • EN
  • DE

AAT9121

Part No AAT9121
Manufacturer Advanced Analog Technology
Catalog Hard To Find
Description 30V N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology
Win Source Part Number 1135025-AAT9121
Manufacturer Homepage www.analogictech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT9121 CAD Model

Description

The AAT9121 is a high-efficiency, fixed-frequency synchronous boost converter designed by Advanced Analog Technology (now Skyworks Solutions). It's tailored for applications requiring a stable and higher voltage output from a lower voltage source, making it suitable for battery-powered devices, LED backlighting, and other portable applications.

Applications

  • LED Backlighting: Powers LED strings in LCD displays for smartphones, tablets, and other portable devices.
  • Portable Media Players: Boosts voltage to power audio amplifiers and other components.
  • Digital Cameras: Provides the necessary voltage for camera flash circuits.
  • Small LCD Displays: Drives LCD bias voltages in low-power display applications.
  • General-Purpose Voltage Boosting: Used in various applications requiring a higher voltage than the available supply.

Features

  • Synchronous Rectification: Uses MOSFET switches for rectification, improving efficiency compared to traditional diode-based boost converters.
  • High Efficiency: Minimizes power loss, extending battery life in portable devices.
  • Fixed-Frequency Operation: Provides predictable switching behavior, simplifying noise management.
  • Low Quiescent Current: Minimizes power consumption when the converter is not actively boosting the voltage.
  • Over-Voltage Protection (OVP): Protects the output from over-voltage conditions.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Reduced Heat Dissipation: Synchronous rectification reduces power loss, resulting in lower heat generation.
  • Stable Output Voltage: Provides a stable and regulated output voltage for sensitive components.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Reliable Operation: Built-in protection features ensure reliable operation under various conditions.

The AAT9121 typically operates at a switching frequency in the MHz range, allowing for the use of small external components, like inductors and capacitors, further reducing the solution size. It might also include a soft-start function to limit inrush current and prevent output voltage overshoot during startup. It is generally available in compact packages like TDFN or WLCSP, making it suitable for space-constrained portable devices. It is designed to be RoHS compliant. The specific output voltage is determined by external resistor dividers.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess