EN
  • EN
  • DE

UCD3138064RMHR

Part No UCD3138064RMHR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description DIGITAL CONTROLLER / UCD3138064 Highly Integrated Digital Controller for Isolated Power With 64-kB Program Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Digital Power Controller
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811082-UCD3138064RMHR
Ultra Librarian 3D Model Ultra Librarian UCD3138064RMHR CAD Model

Description

The UCD3138064RMHR is a state-of-the-art digital power controller from Texas Instruments, designed to offer superior management and control for a wide array of power supply systems. This advanced integrated circuit is engineered to meet the demands of modern power conversion applications, including servers, telecommunications, and industrial systems.

Key Features

  • High-Performance Processing: At the heart of the UCD3138064RMHR is a 32-bit ARM7TDMI-S processor, which provides the computational power required for complex digital power control algorithms. This allows for precise power supply regulation and advanced control loop management.
  • Memory Capabilities: The device is equipped with 64 KB of flash memory, ensuring ample space for firmware and application code storage, as well as 4 KB of RAM for efficient data processing.
  • Flexibility: The controller supports multiple topologies, including phase-shifted full-bridge, half-bridge, interleaved, and multi-phase configurations, making it a versatile choice for various power system designs.
  • Integrated Peripherals: A suite of integrated peripherals, such as ADCs, PWM generators, and communication interfaces (I2C, SPI, and UART), enhances the functionality and ease of integration into power systems.
  • Robust Protection Features: The UCD3138064RMHR includes comprehensive protection features like over-current, over-voltage, under-voltage, and over-temperature protections to ensure the safety and reliability of the power supply.

Applications

The UCD3138064RMHR is an ideal choice for a variety of applications, including:

  • Server and telecom power supplies
  • Industrial power systems
  • Power modules and DC-DC converters
  • Renewable energy systems

Package and Environmental Compliance

The device is offered in a VQFN-40 package, which is compact and suitable for space-constrained applications. Texas Instruments is committed to environmental responsibility and ensures that the UCD3138064RMHR complies with RoHS directives, making it a choice that is not only technologically advanced but also environmentally conscious.

You May Also Be Interested in

Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8129 $74.4387
5+ $20.3593 $101.7965
8+ $19.7231 $157.7848
11+ $19.0869 $209.9559
14+ $18.4506 $258.3084
19+ $16.5419 $314.2961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess