EN
  • EN
  • DE

CD4052BNSRG4

Part No CD4052BNSRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Analog Multiplexers/Demultiplexers with Logic Level Conversion
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 240 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 3 V ~ 20 V
Dual Voltage Supply ±2.5 V ~ 9 V
-3db Bandwidth 25MHz
Channel Capacitance (CS(off), CD(off)) 0.2pF, 18pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -40dB @ 10MHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1159689-CD4052BNSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD4052B
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD4052BNSRG4 CAD Model

Description

Overview of Texas Instruments CD4052BNSRG4

The Texas Instruments CD4052BNSRG4 is a highly versatile analog multiplexer/demultiplexer integrated circuit, part of the 4000 series CMOS logic family. This device is designed to handle both digital and analog switching, making it an excellent choice for a wide range of applications in signal routing, data acquisition systems, and communication circuits.

Key Features

  • Dual 4-Channel Multiplexing: The CD4052BNSRG4 features two independent four-channel multiplexers with common select logic, providing flexible routing options for multiple signal types.
  • Wide Operating Voltage: It operates across a broad voltage range from 3V to 18V, ensuring compatibility with a variety of logic levels and system requirements.
  • Low ON Resistance: The low ON resistance of the switch ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity in analog applications.
  • Binary Address Decoding: Selection of the desired channel is achieved through binary addressing, which simplifies the interface with microcontrollers and digital logic.
  • Break-Before-Make Switching: The device incorporates break-before-make switching, which prevents momentary shorting when switching between channels.

Applications

The CD4052BNSRG4 is ideal for use in a variety of applications, including:

  • Data acquisition systems
  • Signal routing
  • Analog-to-digital and digital-to-analog conversion systems
  • Communication systems
  • Test equipment and instrumentation

Package and Quality

The CD4052BNSRG4 comes in a compact SOP (Small Outline Package), which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards required for industrial and commercial use, ensuring reliability and performance.

Conclusion

Overall, the Texas Instruments CD4052BNSRG4 is a highly reliable and functional component for designers who require a precise and efficient means of controlling multiple signal paths within their electronic systems. Its wide operating voltage range, low ON resistance, and ease of use make it an excellent choice for both simple and complex circuit designs.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess