EN
  • EN
  • DE

UCD3138ARJAR

Part No UCD3138ARJAR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR CTRLR 40VQFN / Power Supply Controller Digital Power Controller 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Texas Instruments
Package Tape & Reel
Applications Digital Power Controller
Voltage - Input 2.1V
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number UCD3138
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341406-UCD3138ARJAR
Ultra Librarian 3D Model Ultra Librarian UCD3138ARJAR CAD Model

Description

Product Overview: Texas Instruments UCD3138ARJAR

The UCD3138ARJAR is a highly integrated digital controller designed by Texas Instruments for power supply and energy conversion applications. This advanced device incorporates a range of features and technologies to provide efficient and reliable control for a variety of systems, including AC/DC, isolated DC/DC, non-isolated DC/DC, and LED lighting.

Key Features

  • High-Performance Processing: At the heart of the UCD3138ARJAR is a 32-bit ARM7TDMI-S processor, which offers precise control and fast processing capabilities, enabling complex algorithms for power conversion efficiency and performance optimization.
  • Digital Control: The device supports digital PWM (Pulse Width Modulation) outputs, which provide accurate and flexible control over the power stages.
  • Programmability: With its programmable nature, the UCD3138ARJAR allows for custom firmware development, making it adaptable to a wide range of applications and specific requirements.
  • Multiple Communication Interfaces: It includes a variety of communication interfaces such as PMBus, UART, and I2C, facilitating easy integration and communication with external systems and components.
  • Robust Protection Features: The device is equipped with several protection features to ensure system safety, including overcurrent, overvoltage, undervoltage, and overtemperature protections.
  • Integrated ADCs: The presence of high-speed and high-precision Analog-to-Digital Converters (ADCs) allows for real-time monitoring and control of the power system parameters.

Applications

The UCD3138ARJAR is suited for a diverse array of applications. It's commonly used in:

  • Server and Telecom Power Supplies
  • Industrial Power Systems
  • Power Factor Correction (PFC) Modules
  • LED Lighting Systems
  • Renewable Energy Systems

Technical Specifications

With a wide operating temperature range and available in a 64-VQFN package, the UCD3138ARJAR is designed for versatility and robustness. It operates at a voltage range that suits various power systems, and its compact form factor allows for integration into space-constrained designs.

Conclusion

The Texas Instruments UCD3138ARJAR digital controller stands out for its processing power, programmability, and comprehensive set of features. It is an ideal solution for designers seeking a flexible, efficient, and reliable control system for their power supply and energy conversion applications. Its advanced capabilities ensure optimal performance and protection for a wide range of power management systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0816 $56.6528
18+ $5.8106 $104.5908
27+ $5.6290 $151.9830
37+ $5.4474 $201.5538
48+ $5.2658 $252.7584
64+ $4.7211 $302.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess