EN
  • EN
  • DE

UCC81510

Part No UCC81510
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW ON-RESISTANCE HOT SWAP POWER MANAGER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276598-UCC81510
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC81510 CAD Model

Description

The Texas Instruments UCC81510 is a state-of-the-art, single-channel isolated gate driver designed for high-efficiency, high-power applications. This advanced driver is specifically engineered to provide reliable and robust operation in systems that require isolation between the gate drivers and the microcontroller or other control circuits.

Key Features

  • Isolation: Integrated with high-voltage isolation technology, the UCC81510 ensures safe operation by electrically separating the input and output with a robust isolation barrier, thus preventing ground loops and allowing for the use in high-side and low-side gate drive applications.
  • Drive Capability: It boasts a strong drive strength capable of delivering peak output currents up to 4A, making it suitable for driving a wide range of power MOSFETs, IGBTs, and SiC MOSFETs.
  • Desaturation Detection: The built-in desaturation detection feature helps protect the power device by turning off the gate driver output when an overcurrent condition is detected, thereby enhancing system reliability.
  • UVLO: The Under Voltage Lock Out (UVLO) feature ensures that the gate driver operates only when there is sufficient supply voltage, preventing malfunction due to undervoltage conditions.
  • Propagation Delay: The UCC81510 provides fast and precise propagation delays and matching, which is critical for high-frequency switching applications to minimize dead-time and reduce power losses.

Applications

The versatility of the UCC81510 makes it an ideal choice for a variety of applications. It excels in:

  • Industrial Motor Drives
  • Renewable Energy Systems
  • High-Voltage Power Supplies
  • Electric Vehicle (EV) Inverters
  • Uninterruptible Power Supplies (UPS)

Conclusion

In conclusion, the UCC81510 from Texas Instruments is a highly integrated and reliable isolated gate driver that offers a combination of features designed to optimize performance and safety in high-voltage, high-power systems. Its advanced protection features, robust isolation, and strong drive capability make it a top choice for engineers looking to enhance their power management solutions.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess