EN
  • EN
  • DE

UCC5696PNR

Part No UCC5696PNR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC PROG TERM SCSI 27LINE 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI, LVD
Number of Terminations 27
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 140759-UCC5696PNR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5696PNR CAD Model

Description

The UCC5696PNR from Texas Instruments is a state-of-the-art differential SCSI (Small Computer System Interface) bus terminator designed for high-performance computer systems. This device provides active termination for the SCSI parallel bus, ensuring that data integrity is maintained across the SCSI chain in multi-device systems.

Key Features

  • Compliance: The UCC5696PNR is fully compliant with the SCSI-3 Parallel Interface (SPI-2) standard, guaranteeing compatibility with a wide range of SCSI devices and systems.
  • Hot-Pluggable: Designed with hot-plugging capability, this terminator allows devices to be added or removed from the SCSI bus without the need to power down the entire system, providing greater flexibility and minimizing downtime.
  • Voltage Flexibility: It supports a wide range of operating voltages, making it suitable for various system configurations and ensuring compatibility with different SCSI devices.
  • Integrated Voltage Regulator: The built-in voltage regulator provides stable termination power to the SCSI bus, which is critical for maintaining signal integrity and reliable communication between devices.
  • Thermal Protection: The UCC5696PNR is equipped with thermal protection features to safeguard against overheating, ensuring long-term reliability and performance.

Applications

The UCC5696PNR is ideal for use in a wide array of high-performance computing and storage systems, including:

  • Server and workstation SCSI buses
  • RAID systems
  • Storage area networks (SANs)
  • Backup and archival storage devices

Technical Specifications

Parameter Value
Interface Standard SCSI-3 Parallel Interface (SPI-2)
Operating Voltage 3.3V to 5V
Package Type PNR

With its robust design and advanced features, the Texas Instruments UCC5696PNR is a top choice for system designers seeking to ensure optimal performance and reliability for their SCSI bus terminations.

You May Also Be Interested in

Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.1252
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4631 $65.8524
8+ $13.5082 $108.0656
12+ $13.0860 $157.0320
16+ $12.6639 $202.6224
21+ $12.2418 $257.0778
28+ $10.9754 $307.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess