The UCC5630MWP is a high-performance, multi-protocol SCSI terminator developed by Texas Instruments, known for its reliability and efficiency in managing SCSI (Small Computer System Interface) bus signals. This advanced component is designed to work with a wide range of SCSI standards, including SCSI-1, SCSI-2, and SCSI-3, making it a versatile solution for various data communication and storage systems.
Key Features
- Multi-Protocol Compatibility: Supports Single-Ended (SE) and Low Voltage Differential (LVD) SCSI signaling, ensuring seamless integration with a variety of SCSI devices.
- Auto Mode Selection: Automatically switches between LVD and SE modes depending on the SCSI bus requirements, providing optimal performance without manual intervention.
- Thermal Protection: Equipped with over-temperature protection, the UCC5630MWP ensures safe operation under varying environmental conditions.
- Low Power Consumption: Designed for energy efficiency, this SCSI terminator minimizes power usage, which is crucial for large-scale server and storage systems.
- High Signal Integrity: Delivers high-quality signal termination, reducing reflections and ensuring data integrity across the SCSI bus.
Applications
The UCC5630MWP is ideal for a range of applications that require robust and reliable data transfer. It is commonly used in:
- Server and enterprise storage systems
- RAID (Redundant Array of Independent Disks) arrays
- Workstations and high-end computers
- Data centers and networking equipment
Technical Specifications
Parameter
Value
Package Type
20-Pin SOIC
Operating Temperature
-40°C to 85°C
Supply Voltage
3.3V to 5V
Protocol Standards
SCSI-1, SCSI-2, SCSI-3
With its robust design and advanced features, the UCC5630MWP by Texas Instruments stands out as a top-tier solution for ensuring the integrity and reliability of SCSI bus terminations in a wide array of high-performance computing environments.