EN
  • EN
  • DE

UCC5630MWP-TR

Part No UCC5630MWP-TR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Terminators
Manufacturer Texas Instruments
Win Source Part Number 398285-UCC5630MWP-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5630MWP-TR CAD Model

Description

The UCC5630MWP-TR is a versatile and robust SCSI (Small Computer System Interface) bus terminator from the renowned manufacturer Texas Instruments. Designed for high-performance applications, this product ensures reliable and efficient operation in a wide range of computing environments. The UCC5630MWP-TR is an essential component for systems that require stable data transfer over SCSI interfaces, making it an ideal choice for servers, workstations, and storage systems.

Key Features

  • Multi-mode Compatibility: Supports LVD (Low Voltage Differential), SE (Single-Ended), and HVD (High Voltage Differential) modes, making it highly adaptable to various SCSI configurations.
  • Automatic Mode Selection: The UCC5630MWP-TR automatically detects and switches to the appropriate operating mode, simplifying installation and configuration processes.
  • Termination Regulation: Provides precise termination for the SCSI bus, ensuring signal integrity and reducing reflections that can lead to data errors.
  • Thermal Protection: Equipped with an over-temperature protection feature, the device safeguards itself and the system from potential heat-related damage.

Applications

The UCC5630MWP-TR is widely used in various high-speed data transfer applications, including:

  • Enterprise servers and RAID systems
  • High-performance workstations
  • Data storage and backup devices
  • Network attached storage (NAS)
  • Other SCSI peripheral devices

Product Specifications

The device comes in a 24-pin wide-body SOIC package, offering a compact footprint for space-constrained applications. It operates over a broad temperature range, ensuring reliability in diverse operating conditions. The UCC5630MWP-TR is also designed to meet the stringent requirements of the latest SCSI standards, providing a future-proof solution for modern storage and data systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC5630MWP-TR is no exception. Each device undergoes rigorous testing to ensure performance and durability. With Texas Instruments' reputation for excellence, users can trust the UCC5630MWP-TR for their critical data transfer needs.

You May Also Be Interested in

Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $46.2114
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1131 $54.6786
14+ $7.4775 $104.6850
21+ $7.2438 $152.1198
29+ $7.0101 $203.2929
37+ $6.7765 $250.7305
50+ $6.0754 $303.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess