Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 14
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 056189-UCC5628FQPTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5628FQPTR CAD Model

Description

The UCC5628FQPTR from Texas Instruments is a high-performance SCSI (Small Computer System Interface) terminator designed for Ultra2 LVD/SE (Low Voltage Differential/Single-Ended) bus segments. This advanced terminator is specifically engineered to meet the stringent requirements of fast and reliable data transmission for SCSI-based systems.

Key Features

  • Compatibility: The UCC5628FQPTR is fully compliant with the SPI-2 (SCSI Parallel Interface-2) standard, ensuring compatibility with a wide range of SCSI devices and systems.
  • Performance: It supports Ultra2 SCSI speeds up to 80 MB/s, making it suitable for high-speed data-intensive applications.
  • Multi-mode Operation: This device can operate in both LVD and SE modes, automatically detecting the mode and configuring itself accordingly.
  • Thermal Protection: Equipped with thermal protection, the UCC5628FQPTR ensures reliability and longevity even in environments with high temperatures.
  • Low Power Consumption: Designed for energy efficiency, it consumes minimal power, reducing the overall power demand of the system.
  • High Integration: The terminator integrates nine termination resistors for the nine signal lines, simplifying the design and reducing component count.
  • Package: It comes in a 48-pin LQFP (Low Profile Quad Flat Package) that is suitable for surface mount technology, facilitating easy integration into PCB designs.

Applications

The UCC5628FQPTR is ideal for various applications that require robust and reliable SCSI terminations. These include enterprise servers, RAID systems, storage area networks, workstations, and other SCSI peripheral devices. Its high-speed capabilities and dual-mode support make it a versatile solution for both current and legacy SCSI installations.

Quality and Reliability

As with all Texas Instruments products, the UCC5628FQPTR is manufactured to the highest quality standards, ensuring both performance and reliability for critical data communication systems. Its robust design and advanced features make it an essential component for any high-performance SCSI bus architecture.

You May Also Be Interested in

ON Semiconductor
SWITCHING REGULATOR 1.5A SOT23-5
Need more? Email Us
ECAD model for PACUSB-D1Y5R
ON Semiconductor
TERMINATOR USB PORT 33OHM SC70-6
Lowest to $0.2574
ECAD model for PACUSB-U2R
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC / Differential SCSI 9-CH SPI 24-Pin SOIC W T/R
Need more? Email Us
ECAD model for DS2108S+T&R
Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us
ECAD model for LX5251CPW
ON Semiconductor
SWITCHING REGULATOR 1.5A SOT23-5
Lowest to $2.5781
ECAD model for PACUSBD1Y5
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Need more? Email Us
ECAD model for LX7203-15ISM
ON Semiconductor
TERMINATOR USB PORT 22OHM SC70-6
Lowest to $0.2522
ECAD model for PACUSB-U3R
ON Semiconductor
Need more? Email Us
ECAD model for PACUSB-U2B
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Need more? Email Us
ECAD model for LTC1344CG#TRPBF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1544 $61.5440
23+ $5.0499 $116.1477
35+ $4.8920 $171.2200
48+ $4.7342 $227.2416
62+ $4.5764 $283.7368
82+ $4.1030 $336.4460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,190 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention