Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Contacts
Mfr TE Connectivity AMP Connectors
Series MATE-N-LOK
Package Bulk
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 17-20 AWG
Contact Finish Tin
Base Product Number 163304
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names A122054,-163304-2-SI,163304-2-ND
Standard Package 500
Win Source Part Number 1017052-163304-2
Ultra Librarian 3D Model Ultra Librarian 163304-2 CAD Model

Description

The 163304-2 is a barrel power connector manufactured by TE Connectivity. It is designed for providing a reliable power connection in various electronic devices and equipment. This connector is typically used for DC power input or output and is known for its durability and ease of use.

Applications:

  • Power Supplies: Provides a DC power connection for external power supplies and adapters.
  • Electronic Devices: Used in various electronic devices such as laptops, routers, and consumer electronics.
  • Industrial Equipment: Provides a power connection for industrial machinery, control panels, and test equipment.
  • Medical Devices: Used in medical equipment where a reliable power connection is critical.
  • Charging Stations: Provides a DC power connection for charging stations and battery chargers.

Features:

  • Barrel Connector: Features a cylindrical barrel shape for easy mating and unmating.
  • Durable Construction: Constructed from high-quality materials for long-lasting performance.
  • Polarization: May include polarization features to prevent reverse polarity connections.
  • Secure Connection: Provides a secure and reliable power connection.
  • Various Sizes: Available in different sizes to accommodate various voltage and current requirements.

Benefits:

  • Reliable Power Connection: Ensures a stable and consistent power supply to electronic devices.
  • Easy to Use: Simple barrel design allows for quick and easy connections.
  • Durable Performance: Withstands repeated mating cycles and harsh environmental conditions.
  • Improved Safety: Reduces the risk of electrical hazards due to secure connections.
  • Cost-Effective Solution: Provides a reliable power connection at a reasonable cost.

Additional Details:

The 163304-2 barrel power connector typically consists of a metal or plastic housing with a center pin and an outer sleeve. The dimensions and electrical specifications of the connector can be found in the TE Connectivity datasheet. It is important to select the correct size and voltage rating of the connector for the application. Proper wiring and termination techniques are essential for ensuring a reliable and safe power connection. This barrel power connector provides a convenient and dependable solution for various power connection needs.

You May Also Be Interested in

Same Sky
CONN POWER JACK 1.75X4.75MM
Lowest to $1.6593
ECAD model for PJ1-021
Hubbell Wiring Device-Kellems
Connector, Power Entry, Plug, 15A
Need more? Email Us
ECAD model for HBL61CM64
Shouhan Science and Technology Co., Ltd.
Power Barrel Connector Jack 2mm ID 6.3mm OD Through Hole, Right Angle
Lowest to $0.0406
ECAD model for DC005
CUI Inc.
CONN PWR JACK 2.5X5.5MM SOLDER / Conn DC Power Jack RCP 2 POS Solder RA Thru-Hole 3 Terminal 1 Port
Lowest to $0.5910
ECAD model for PJ-002B
Kycon, Inc.
CONN PWR JACK 2X5.5MM SMT
Need more? Email Us
ECAD model for KLDX-SMT-0202-APTR
Same Sky
CONN PWR JACK 1.7X4MM SOLDER
Need more? Email Us
ECAD model for PJ-018H
Kycon, Inc.
CONN PWR JACK 2X5.5MM SMT
Need more? Email Us
ECAD model for KLDX-SMT2-0202-ATR
Same Sky
CONN PWR JACK 1X3.4MM SOLDER
Need more? Email Us
ECAD model for PJ-052C
XKB Connection
Power Barrel Connector Jack 0.65mm ID 2.8mm OD Through Hole, Right Angle
Lowest to $0.0877
ECAD model for DC-011

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention