EN
  • EN
  • DE

ST72F521R6T6

Part No ST72F521R6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit ST7 CISC 32KB Flash 5V 64-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TQFP
Data Bus Width 8 b
Frequency 8 MHz
Interface CAN, I2C, SCI, SPI
Max Frequency 8 MHz
Max Operating Temperature 85 °C
Max Power Dissipation 500 mW
Max Supply Voltage 5.5 V
Memory Size 32 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 3.8 V
Mount Surface Mount
Number of I/Os 48
Number of Pins 64
Number of Programmable I/O 64
Number of Timers/Counters 2
Operating Supply Voltage 5 V
Oscillator Type Internal
Packaging Bulk
Peripherals LVD, POR, PWM, WDT
Radiation Hardening No
RAM Size 1 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1218393-ST72F521R6T6
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F521R6T6 CAD Model

Description

The ST72F521R6T6 is a cutting-edge microcontroller produced by STMicroelectronics, tailored for a broad range of applications that require high performance, reliability, and energy efficiency. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, versatile features, and ease of use.

Key Features

  • Core: The ST72F521R6T6 is built around an 8-bit CPU, operating at a maximum frequency of 16 MHz, which provides a good balance between processing power and power consumption.
  • Memory: It is equipped with 32KB of Flash program memory and 1KB of RAM, ensuring sufficient space for complex programs and data manipulation.
  • I/O Ports: The device includes 52 I/O lines, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 16 channels allows for precise measurement of analog signals.
  • Timers: It features a range of timers including three 16-bit timers, which can be used for tasks such as PWM generation, event counting, and timekeeping.
  • Communication: The microcontroller supports multiple communication protocols, including SPI, I²C, and UART/USART, facilitating easy data exchange with other devices.
  • Operating Voltage: It operates within a voltage range of 3.0V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
  • Temperature Range: The ST72F521R6T6 is designed to perform reliably within an industrial temperature range of -40°C to 85°C.

Applications

The microcontroller's rich feature set makes it ideal for a wide array of applications, including but not limited to industrial control systems, home automation, automotive electronics, and consumer electronics. Its robust design ensures that it can handle the rigorous demands of high-performance embedded systems.

Quality and Support

STMicroelectronics provides comprehensive technical support for the ST72F521R6T6, including detailed datasheets, application notes, and development tools. The company's commitment to quality ensures that each microcontroller meets the highest industry standards for performance and reliability.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess