Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 3 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 048474-UCC5510MWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5510MWP CAD Model

Description

The UCC5510MWP is a sophisticated isolated gate driver designed by Texas Instruments to provide reliable and efficient control for switching power devices, such as IGBTs and MOSFETs. This driver is particularly well-suited for high-voltage and high-power applications where isolation between the control circuit and power circuit is crucial for safety and performance.

Key Features:

  • Robust Isolation: The UCC5510MWP offers reinforced galvanic isolation between the input and output, which is certified by VDE, UL, and CSA standards. This feature ensures the safety and integrity of the control systems and is essential for applications involving high voltages.
  • High Drive Strength: With its ability to deliver high peak output currents, the UCC5510MWP can effectively drive large capacitive loads, ensuring rapid charging and discharging of the gate capacitance of power devices for fast switching performance.
  • Desaturation Detection: The built-in desaturation detection helps protect against overcurrent conditions by monitoring the voltage across the power device. In the event of an overcurrent, the gate driver shuts down the IGBT or MOSFET to prevent damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the gate driver operates only when the supply voltage is within an acceptable range, thus safeguarding the power devices from insufficient gate voltage, which could otherwise lead to inefficient switching or thermal stress.
  • Wide Operating Temperature Range: The UCC5510MWP is designed to operate over a broad temperature range, making it suitable for industrial environments where temperature conditions can be extreme.
  • Soft Turn-Off: The soft turn-off feature helps to minimize the risk of damaging voltage spikes when the device is shut down in response to fault conditions.

Applications:

The Texas Instruments UCC5510MWP isolated gate driver is ideal for a variety of applications, including motor drives, renewable energy inverters, power supplies, and any other system that requires reliable switching of power devices. Its robust design and advanced protection features make it an excellent choice for engineers seeking to enhance system reliability and performance in demanding electrical environments.

For detailed technical specifications and application guidance, please refer to the official Texas Instruments datasheet for the UCC5510MWP.

You May Also Be Interested in

Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC / Differential SCSI 9-CH SPI 24-Pin SOIC W T/R
Need more? Email Us
ECAD model for DS2108S+T&R
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP / SCSI Termination 110Ohm 36-Pin SSOP T/R
Need more? Email Us
ECAD model for DS2117MB/T&R
Vishay
IC SCSI 14-LINE TERM 36-QSOP
Need more? Email Us
ECAD model for SIP5630CG-T1-E3
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
ECAD model for LX7202-15ISF
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.9802
ECAD model for LTC1344ACG#TRPBF
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $5.1501
ECAD model for LX5255CPW
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
ECAD model for UCC5696PN
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $8.3928
ECAD model for MAX13174ECAG+T
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Need more? Email Us
ECAD model for LTC1344CG#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1795 $58.5130
33+ $3.4294 $113.1702
51+ $3.3223 $169.4373
70+ $3.2151 $225.0570
91+ $3.1079 $282.8189
121+ $2.7863 $337.1423
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,670 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention