EN
  • EN
  • DE

HEF4518BP,652

Part No HEF4518BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC BCD COUNTER DUAL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type BCD Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 40MHz
Trigger Type Positive, Negative
Supply Voltage - Operating 4.5 V to 15.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1043137-HEF4518BP,652
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4518BP,652 CAD Model

Description

The HEF4518BP,652 is a high-quality integrated circuit produced by NXP Semiconductors, a leader in the electronics industry. This versatile component is a Dual BCD up counter that has been meticulously designed for a wide range of counting applications within electronic devices.

Key Features

  • Dual BCD Counter: The device contains two independent BCD counters, which can be used in a variety of counting sequences.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various levels of signal inputs and making it suitable for multiple applications.
  • High-Speed Operation: This IC is capable of high-speed operation, ensuring quick response times and efficient performance in fast-paced environments.
  • Standardized Design: The HEF4518BP,652 adheres to industry standards, ensuring compatibility with a wide array of electronic components and systems.

Applications

The HEF4518BP,652 is commonly used in digital counters, frequency dividers, and other counting-related applications. Its versatility makes it ideal for use in:

  • Consumer electronics
  • Industrial control systems
  • Automotive applications
  • Computing devices

Product Specifications

The device comes in a DIP16 (Dual In-line Package) form factor, which is widely used and easily integrated into various circuit boards. The HEF4518BP,652 is designed for a temperature range of -40°C to +85°C, making it robust and reliable for operation in different environmental conditions.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the HEF4518BP,652 is no exception. This product has undergone rigorous testing to ensure its performance and reliability. Customers can trust NXP's reputation for producing durable and long-lasting components.

Ordering and Availability

To purchase the HEF4518BP,652 or to obtain more information about pricing and availability, customers should contact NXP Semiconductors or an authorized distributor. Bulk ordering options may be available for businesses and organizations with large-scale requirements.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess