Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 65ns, 65ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 10ns, 10ns
Current - Output High, Low 5A, 5A
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number UCC5350
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901772-UCC5350MCDR
Ultra Librarian 3D Model Ultra Librarian UCC5350MCDR CAD Model

Description

The UCC5350MCDR by Texas Instruments is a robust isolated gate driver designed for driving power switches such as IGBTs and MOSFETs. This component is part of the UCCx350 family of devices, which are known for their high-performance and reliability in various applications, including motor control, industrial inverters, and power supplies.

The UCC5350MCDR offers a split-output configuration that allows for the independent control of the turn-on and turn-off of the power device, providing designers with flexibility to optimize the switching characteristics for their specific application. This feature helps in reducing electromagnetic interference (EMI) and improving efficiency by minimizing the switching losses.

With reinforced isolation rated at 5 kVRMS for 1 minute per UL1577, this gate driver ensures safe operation by providing excellent isolation between the low-voltage control side and the high-voltage power side. This is crucial in applications where electrical safety and reliability are of utmost importance. Additionally, the device is capable of withstanding isolation voltage peaks up to 8 kV as per IEC 60950-1 and VDE V 0884-10 standards.

The UCC5350MCDR can deliver peak output currents of +/-2.5A, making it suitable for driving a wide range of power devices. It also features a negative voltage handling capability on the output, which enhances the turn-off performance of the power switch. Furthermore, it comes with several built-in protection features such as UVLO (Under Voltage Lock Out), which ensures the gate driver operates only when the supply voltage is within the specified range, thereby protecting the power switch from malfunctioning due to insufficient gate voltage.

Available in an 8-pin SOIC package, the UCC5350MCDR is designed for ease of implementation and space-saving on PCBs. Its wide operating temperature range from -40°C to +125°C allows it to perform reliably in extreme conditions, making it an ideal choice for industrial and automotive applications.

In summary, the UCC5350MCDR isolated gate driver from Texas Instruments stands out for its performance, safety features, and flexibility, making it a top choice for engineers looking to drive power switches efficiently and safely.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DRVR 16SSOP
Lowest to $22.0782
ECAD model for PS9402-AX
ON Semiconductor
3A Output Current, High Speed MOSFET/IGBT Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8SMD
Lowest to $2.0848
ECAD model for FOD3184SD
Renesas Electronics America
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SMD
Need more? Email Us
ECAD model for PS9307L2-AX
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $63.0631
ECAD model for SI8235BB-C-IS1
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $5.9091
ECAD model for SI8234BB-D-IS1R
Renesas Electronics America
2A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP
Need more? Email Us
ECAD model for PS9308L2-AX
Texas Instruments
AUTOMOTIVE 4-A SOURCE, 5-A SINK, / 4.5A, 5.3A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC
Lowest to $2.8837
ECAD model for UCC23513BQDWYRQ1
Toshiba Semiconductor and Storage
1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
Lowest to $1.3520
ECAD model for TLP5751(D4,E
Fairchild/ON Semiconductor
3A Output Current, High Speed MOSFET/IGBT Gate Driver Optocoupler
Lowest to $3.2844
ECAD model for FOD3184TV

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6485 $50.3215
47+ $2.1731 $102.1357
72+ $2.1052 $151.5744
99+ $2.0373 $201.6927
127+ $1.9694 $250.1138
170+ $1.7657 $300.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49,980 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention