EN
  • EN
  • DE

74LVC10APW

Part No 74LVC10APW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Triple 3-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132674-74LVC10APW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC10APW CAD Model

Description

Product Overview: NXP 74LVC10APW

The NXP 74LVC10APW is a high-performance, low-voltage CMOS device belonging to the 74LVC family. This integrated circuit is specifically designed to meet the increasing demands of next-generation microprocessors and microcontrollers in terms of power consumption and speed. The 74LVC10APW features three independent NAND gates, each with three inputs, making it a versatile component for various digital applications.

Key Features

  • Low Voltage Operation: The 74LVC10APW operates at a very low voltage range of 1.2V to 3.6V, which makes it suitable for battery-operated and portable devices, where power efficiency is crucial.
  • High Speed: Despite its low power consumption, this IC does not compromise on speed. It offers a typical propagation delay (t<sub>pd) of only 3.7ns at a 3.3V supply, ensuring fast signal processing for high-speed applications.
  • 5V Tolerant Inputs: Inputs can handle up to 5V even when the device is powered at a lower voltage, providing interface flexibility with legacy systems that operate at higher voltages.
  • Low Power Dissipation: It has an extremely low power consumption with a maximum ICC of only 10μA, significantly reducing the power requirements of the system it is integrated into.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, with HBM JESD22-A114F exceeding 2000V and MM JESD22-A115-A exceeding 200V, which ensures durability and longevity in harsh environments.
  • Wide Operating Temperature: The 74LVC10APW is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for industrial applications.

Applications

The versatility of the NXP 74LVC10APW allows it to be used in a wide array of applications. It is commonly used in logic function implementation, signal gating, and in the generation of non-standard logic functions through the combination of multiple gates. Its low power consumption and high speed make it ideal for portable and power-sensitive applications including smartphones, tablets, and other modern consumer electronics.

Package Information

The 74LVC10APW is available in a TSSOP14 (Thin Shrink Small Outline Package) which is suitable for surface mount technology (SMT). The small footprint of this package allows for efficient use of PCB space, which is particularly beneficial in compact electronic assemblies.

With its combination of features, the NXP 74LVC10APW is a reliable and efficient solution for designers looking to optimize power and performance in their digital logic circuits.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2455 $58.9200
575+ $0.2014 $115.8050
890+ $0.1952 $173.7280
1,225+ $0.1889 $231.4025
1,585+ $0.1826 $289.4210
2,120+ $0.1637 $347.0440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess