EN
  • EN
  • DE

ADUM7223ACCZ-RL7

Part No ADUM7223ACCZ-RL7
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description High-side or low-side relative to input | DGTL ISO 2.5KV GATE DRIVER 13LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 50kV/μs
Propagation Delay tpLH / tpHL (Maximum) 68ns, 68ns
Rise / Fall Time 12ns, 12ns
Current - Peak Output 4.5A
Voltage - Output Supply 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 13-VFLGA
Supplier Device Package 13-LGA (5x5)
Family Part Number ADUM7223
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142595-ADUM7223ACCZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM7223ACCZ-RL7 CAD Model

Description

Product Overview: ADUM7223ACCZ-RL7 by Analog Devices Inc.

The ADUM7223ACCZ-RL7 is a robust, high-performance isolated gate driver designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is specifically engineered to drive insulated gate bipolar transistors (IGBTs) and power MOSFETs in a variety of applications, including motor control, industrial inverters, and switching power supplies.

Key Features

  • High Isolation Voltage: The ADUM7223ACCZ-RL7 offers an impressive isolation voltage of 4 kV RMS, providing reliable protection for sensitive control circuitry against high voltage transients.
  • High-Speed Operation: With a propagation delay of just 50 ns, this gate driver ensures fast and accurate switching, which is crucial for high-efficiency power conversion.
  • Dual-Channel Configuration: It features two independent isolated output channels, allowing for flexible control of two separate IGBTs or MOSFETs.
  • Integrated Miller Clamp: An integrated Miller clamp on the low side prevents gate voltage overshoot during fast switching events, enhancing the overall stability and reliability of the system.
  • Robust Insulation: The device employs Analog Devices Inc.'s iCoupler technology to provide robust galvanic insulation between the input and output stages.
  • Compact Package: Housed in a compact, surface-mount 16-lead SOIC package, the ADUM7223ACCZ-RL7 is suitable for space-constrained applications.

Applications

The ADUM7223ACCZ-RL7 is versatile and can be used in a wide range of industrial and commercial applications. Its reliability and performance make it an excellent choice for:

  • Motor Control Systems
  • Industrial Inverters and Converters
  • Renewable Energy Systems, such as Solar Inverters
  • Switching Power Supplies
  • Power Management Systems

Conclusion

With its high isolation, fast switching, and dual-channel output, the ADUM7223ACCZ-RL7 from Analog Devices Inc. is an ideal isolated gate driver for designers looking to optimize their power systems for performance and reliability. Its advanced features and robust design ensure it can meet the rigorous demands of modern power electronics applications.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7592 $52.4248
45+ $2.2639 $101.8755
69+ $2.1932 $151.3308
95+ $2.1224 $201.6280
122+ $2.0517 $250.3074
164+ $1.8395 $301.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess