Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 12ns, 10ns
Current - Output High, Low 2.4A, 1.1A
Current - Peak Output 4.3A
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number UCC5310
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348598-UCC5310MCD
Ultra Librarian 3D Model Ultra Librarian UCC5310MCD CAD Model

Description

The UCC5310MCD is a robust and high-performance isolated gate driver designed for medium- and high-voltage applications by Texas Instruments. This advanced component is engineered to drive IGBTs, SiC, and GaN MOSFETs with precision and reliability. With its state-of-the-art features, the UCC5310MCD ensures efficient and safe operation in a variety of power systems.

Key Features

  • High Isolation Voltage: The UCC5310MCD offers an impressive isolation voltage of 5 kVrms (minimum), ensuring safe operation by providing a robust barrier between the high-voltage power and low-voltage control circuits.
  • Peak Drive Strength: This driver delivers peak source and sink currents of 1.5 A and 2.5 A, respectively, providing strong drive capabilities for a wide range of power devices.
  • Wide Supply Range: It operates over a wide supply range from 15 V to 30 V, accommodating various application requirements and simplifying power supply design.
  • Extended Temperature Range: The device is designed to operate reliably over an extended industrial temperature range from -40°C to 125°C, making it suitable for harsh environments.
  • Protection Features: The UCC5310MCD includes under-voltage lockout (UVLO) for both the high-side and low-side, ensuring that the gate driver operates only when the supply voltage is sufficient. It also features a fault-reporting mechanism for enhanced system safety.

Applications

The UCC5310MCD is ideal for a variety of applications where efficient and reliable high-side and low-side gate control is crucial. These include:

  • Motor drives and inverters
  • Power supplies and converters
  • Renewable energy systems, such as solar inverters and wind turbines
  • Industrial automation and control systems

With its advanced isolation technology and robust design, the UCC5310MCD is a perfect solution for designers looking to improve system performance and reliability in their high-voltage power conversion applications.

You May Also Be Interested in

Silicon Labs
DGTL ISO 2.5KV GATE DRIVER 8SOIC / 0.5 AND 2.5 AMP ISODRIVERS WITH OPTO INPUT
Lowest to $5.4364
ECAD model for SI8220BB-D-ISR
ON Semiconductor
High Noise Immunity, 1.0A Output Current, Gate Drive Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8DIP
Need more? Email Us
ECAD model for FOD3150T
Toshiba Semiconductor and Storage
OPTOISO 5KV GATE DRIVER 16SO / Optocoupler Drive 30V 16-Pin SO T/R
Lowest to $4.0839
ECAD model for TLP5214(TP,E
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC / 0.5 and 4.0 Amp Isolated drivers
Need more? Email Us
ECAD model for SI8230BB-D-IS
Silicon Labs
DGTL ISO 5KV GATE DRIVER 6SDIP / KV LED EMULATOR INPUT, 4.0 A ISOLATED GATE DRIVERS
Need more? Email Us
ECAD model for SI8261BBD-C-IS
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $19.5582
ECAD model for ADUM4146ARWZ-RL
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRVR 16SOIC / 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Lowest to $45.4999
ECAD model for SI8232AB-B-IS1
CEL
OPTOISO 5KV GATE DRIVER 8SDIP GW / Optocoupler Logic-Out Logic, Inverter-IN
Need more? Email Us
ECAD model for PS9305L-E3-AX
Renesas Electronics America
OPTOISO 5KV 1CH GATE DRIVER 8SMD / 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Need more? Email Us
ECAD model for PS9531L3-V-AX

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5001 $57.5023
55+ $2.0513 $112.8215
85+ $1.9872 $168.9120
117+ $1.9230 $224.9910
151+ $1.8590 $280.7090
202+ $1.6667 $336.6734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention