EN
  • EN
  • DE

EUP3476ADIR1

Part No EUP3476ADIR1
Manufacturer Eutech Microelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Eutech Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822992-EUP3476ADIR1
Ultra Librarian 3D Model Ultra Librarian EUP3476ADIR1 CAD Model

Description

The EUP3476ADIR1 is a high-efficiency, constant-current LED driver manufactured by Eutech Microelectronics. It is designed for a wide range of LED lighting applications, providing a stable and reliable current source for driving LEDs. This integrated circuit incorporates advanced features for optimal performance and protection, ensuring longevity and consistent brightness of the connected LEDs.

Applications:

  • LED Backlighting: Used in LCD displays, TVs, and monitors.
  • General Lighting: Suitable for LED bulbs, tubes, and panel lights.
  • Automotive Lighting: Utilized in car headlights, taillights, and interior lighting.
  • Portable Devices: Powers LEDs in mobile phones, tablets, and other battery-operated devices.
  • Industrial Lighting: Applied in machine vision systems and high-intensity lighting solutions.

Features:

  • High Efficiency: Achieves high power conversion efficiency, minimizing energy waste.
  • Constant Current Output: Ensures stable and consistent LED brightness.
  • Wide Input Voltage Range: Operates with a broad range of input voltages for versatile applications.
  • Overvoltage Protection: Protects the LEDs and driver from damage due to voltage spikes.
  • Overcurrent Protection: Prevents excessive current flow, safeguarding the LEDs.
  • Short Circuit Protection: Shuts down the driver in case of a short circuit, preventing damage.
  • Thermal Shutdown: Protects the driver from overheating by automatically shutting down when the temperature exceeds a safe limit.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits:

  • Extended LED Lifespan: Provides stable and regulated current, prolonging the lifespan of LEDs.
  • Energy Savings: High efficiency minimizes power consumption, reducing energy costs.
  • Reliable Performance: Built-in protection features ensure stable and dependable operation.
  • Versatile Application: Wide input voltage range and protection features make it suitable for various lighting applications.
  • Reduced System Cost: Integrated features minimize the need for external components, reducing overall system cost.

Additional Details:

The EUP3476ADIR1 typically requires minimal external components, simplifying the design process. It is commonly used in boost, buck-boost, and SEPIC converter topologies. The switching frequency is internally set to optimize efficiency and minimize EMI. The device is available in a compact and thermally efficient package to facilitate heat dissipation and ensure reliable operation under demanding conditions. Detailed electrical characteristics, application circuits, and thermal considerations can be found in the product datasheet.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7380 $59.0400
195+ $0.6052 $118.0140
300+ $0.5867 $176.0100
410+ $0.5671 $232.5110
530+ $0.5486 $290.7580
705+ $0.4920 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess