Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445356-SSDPEDMX020T701
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPEDMX020T701 CAD Model

Description

Solidigm/Intel Retail's SSDPEDMX020T701 is at the forefront of SSD technology, delivering 2TB of robust storage in a HHHL (Half-Height, Half-Length) Add-in Card (AIC) form factor. This high-quality SSD is part of the DC-P3520 series, designed to leverage the NVMe interface over PCIe 3x4, ensuring unparalleled data transfer speeds. The 3D1 MLC NAND flash technology within offers superior durability and reliability, tailored for the rigorous demands of today's data centers and enterprise workloads. Whether it's for intensive database applications, large-scale virtual environments, or streaming digital content, this SSD provides the performance and capacity necessary to handle various complex tasks efficiently. The SSDPEDMX020T701 represents Solidigm/Intel Retail's commitment to excellence in storage solutions, offering users a high-performance, dependable choice for upgrading their systems.

You May Also Be Interested in

Swissbit NA Inc.
SSD 30GB M.2 MLC SATA III 3.3V
Need more? Email Us
ECAD model for SFSA030GM3AA1TO-I-LB-126-STD
Solidigm
3.84TB SSD 2.5" SATA D3-S4620 6Gb/s
Need more? Email Us
ECAD model for SSDSC2KG038TZ1Z
Kingston
SSD 3.84TB DOM SSD USB 3.2
Need more? Email Us
ECAD model for IKVP80ES/3840G
Crucial
480GB E100 SSD M.2-2280 NVMe PCIe
Need more? Email Us
ECAD model for CT480E100SSD8
Solidigm
3.84TB SSD 2.5" SATA D3-S4520 6Gb/s
Need more? Email Us
ECAD model for SSDSC2KB038TZ1Z
Kingston
500GB SSD M.2-2280 NV3 PCIe4.0x4 NVMe
Need more? Email Us
ECAD model for SNV3S/500G
Samsung
1TB SSD M.2-2280 PM9E1 PCIe5.0x4 SED
Need more? Email Us
ECAD model for MZVLC1T0HFLU-00B07
Kingston
SSD 7.68TB U.2 MOD TLC NVME PCIE
Need more? Email Us
ECAD model for SEDC3000ME/7T6
Samsung
512GB SSD M.2-2280 PM9E1 PCIe5.0x4 SED
Need more? Email Us
ECAD model for MZVLC512HFJD-00B07

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention