EN
  • EN
  • DE

TL393IP

Part No TL393IP
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL COMPARATOR / Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TL393
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 685572-TL393IP
Ultra Librarian 3D Model Ultra Librarian TL393IP CAD Model

Description

Product Overview: Texas Instruments TL393IP

The Texas Instruments TL393IP is a high-precision voltage comparator that is designed to meet a wide range of applications in the field of electronic systems. This integrated circuit (IC) is part of the industry-leading comparator family from Texas Instruments, known for its reliability and performance.

The TL393IP features a dual comparator configuration, which allows for the simultaneous comparison of two independent input voltages. It operates with a single or dual supply voltage ranging from 2.0V to 36V or ±1.0V to ±18V, respectively. This flexibility in power supply makes it ideal for both battery-operated and line-powered applications.

With a typical offset voltage of just 2 mV and an offset voltage drift of 10 µV/°C, the TL393IP ensures high accuracy in voltage comparison tasks. Its fast response time with a typical response time of 1.3 µs to output voltage level changes makes it suitable for high-speed applications where timing is critical.

The device is characterized for operation from 0°C to 70°C, making it reliable in various environmental conditions. The TL393IP comes in a standard 8-pin plastic dip (PDIP) package, which is robust and easy to handle in a variety of PCB layouts.

Key features of the TL393IP include:

  • Dual differential inputs
  • Low input bias current
  • Low input offset current
  • Common-mode input voltage range includes ground
  • Low output saturation voltage
  • Output compatible with TTL, MOS, and CMOS
  • Typical response time of 1.3 µs

This comparator is widely used in applications such as limit comparators, simple analog to digital converters, pulse generators, and various other electronic circuits that require precision voltage monitoring and control. With its robust design and high-performance specifications, the Texas Instruments TL393IP is a dependable choice for engineers and designers looking for a reliable voltage comparator solution.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess